TE Connectivity RJ25 Connectors 1-338086-6

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PA 9T GF Mating Entry Location : Bottom Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape Mounted on Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PA 9T GF Mating Entry Location : Bottom Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape Mounted on Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ25 Connectors - 1-338086-6 - TE Connectivity
Berwyn, PA, United States
RJ25 Connectors
1-338086-6
RJ25 Connectors 1-338086-6
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PA 9T GF Mating Entry Location : Bottom Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape Mounted on Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 6
  • Number of Positions : 6
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Nickel (Ni)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T GF
  • Mating Entry Location : Bottom

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tape Mounted on Reel
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Ethernet Connectors - 2175362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2175362
Ethernet Connectors 2175362
TE Connectivity 1-338086-6

TE Connectivity 1-338086-6

Supplier's Site
Ethernet Connectors - 2175361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2175361
Ethernet Connectors 2175361
TE Connectivity 1-338086-6

TE Connectivity 1-338086-6

Supplier's Site
Singapore, Singapore
Electronic Connector
2022-1-338086-6
Electronic Connector 2022-1-338086-6
Modular Connectors / Ethernet Connectors 6/6 INV.MOD.JACK Product overview: 1-338086-6 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-1-338086-6 can be used for catalog matching and distributor lookup.

Modular Connectors / Ethernet Connectors 6/6 INV.MOD.JACK Product overview: 1-338086-6 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-1-338086-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A122949TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A122949TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A122949TR-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A122949CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A122949CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A122949CT-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1-338086-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-338086-6
Modular Connectors / Ethernet Connectors 1-338086-6
6/6 INV.MOD.JACK

6/6 INV.MOD.JACK

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-338086-6
Modular Connectors / Ethernet Connectors 1-338086-6
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
6/6 Inv.mod.jack Te Connectivity - 21R3381 - Newark, An Avnet Company
Chicago, IL, United States
6/6 Inv.mod.jack Te Connectivity
21R3381
6/6 Inv.mod.jack Te Connectivity 21R3381
6/6 INV.MOD.JACK

6/6 INV.MOD.JACK

Supplier's Site Datasheet
Rj25 Connector, Jack, 6P6C, 1Port, Cat3; Modular Connector Type Te Connectivity - 32AH7172 - Newark, An Avnet Company
Chicago, IL, United States
Rj25 Connector, Jack, 6P6C, 1Port, Cat3; Modular Connector Type Te Connectivity
32AH7172
Rj25 Connector, Jack, 6P6C, 1Port, Cat3; Modular Connector Type Te Connectivity 32AH7172
RJ25 CONNECTOR, JACK, 6P6C, 1PORT, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; ConnectorRoHS Compliant: Yes

RJ25 CONNECTOR, JACK, 6P6C, 1PORT, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; ConnectorRoHS Compliant: Yes

Supplier's Site
Rj25 Connector, Jack, 6P6C, 1Port, Cat3; Modular Connector Type Te Connectivity - 17AH9698 - Newark, An Avnet Company
Chicago, IL, United States
Rj25 Connector, Jack, 6P6C, 1Port, Cat3; Modular Connector Type Te Connectivity
17AH9698
Rj25 Connector, Jack, 6P6C, 1Port, Cat3; Modular Connector Type Te Connectivity 17AH9698
RJ25 CONNECTOR, JACK, 6P6C, 1PORT, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; ConnectorRoHS Compliant: Yes

RJ25 CONNECTOR, JACK, 6P6C, 1PORT, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; ConnectorRoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 1-338086-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-338086-6
Modular Connectors / Ethernet Connectors 1-338086-6
Modular Connectors / Ethernet Connectors 6/6 INV.MOD.JACK

Modular Connectors / Ethernet Connectors 6/6 INV.MOD.JACK

Buy Now Datasheet
Modular Connectors / Ethernet Connectors 6/6 INV.MOD.JACK - 792-1-338086-6 - Utmel Electronic Limited
Hong Kong, China
Modular Connectors / Ethernet Connectors 6/6 INV.MOD.JACK
792-1-338086-6
Modular Connectors / Ethernet Connectors 6/6 INV.MOD.JACK 792-1-338086-6
Modular Connectors / Ethernet Connectors 6/6 INV.MOD.JACK

Modular Connectors / Ethernet Connectors 6/6 INV.MOD.JACK

Supplier's Site
Modular Connector Jacks - 1-338086-6 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
1-338086-6
Modular Connector Jacks 1-338086-6
CONN MOD JACK 6P6C VERT UNSHLD

CONN MOD JACK 6P6C VERT UNSHLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-338086-6 2175362 2022-1-338086-6 A122949TR-ND 1-338086-6 21R3381 32AH7172 1-338086-6 792-1-338086-6 1-338086-6
Product Name RJ25 Connectors Ethernet Connectors Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors 6/6 Inv.mod.jack Te Connectivity Rj25 Connector, Jack, 6P6C, 1Port, Cat3; Modular Connector Type Te Connectivity Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors 6/6 INV.MOD.JACK Modular Connector Jacks
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Surface Mount SMD/SMT Solder Solder
Mounting Board Mount Pcb mount Surface Mount Surface Mount Surface Mount
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data