TE Connectivity RJ22 Connectors 1-338084-3

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 9T GF Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Reel, Tape Mounted on Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 9T GF Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Reel, Tape Mounted on Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ22 Connectors - 1-338084-3 - TE Connectivity
Berwyn, PA, United States
RJ22 Connectors
1-338084-3
RJ22 Connectors 1-338084-3
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 9T GF Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Reel, Tape Mounted on Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T GF
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Reel, Tape Mounted on Reel
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A104912TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A104912TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A104912TR-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A104912CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A104912CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A104912CT-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A104912DKR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A104912DKR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A104912DKR-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
366-1-338084-3
SMD Electronic Connector 366-1-338084-3
RJ11 Connector, 4 Pos, 1 Port, Straight, Solder, SMD, Cat 3 Product overview: 1-338084-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-338084-3 can be used for catalog matching and distributor lookup.

RJ11 Connector, 4 Pos, 1 Port, Straight, Solder, SMD, Cat 3 Product overview: 1-338084-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-338084-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Connectors - 1895888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1895888
Ethernet Connectors 1895888
TE Connectivity 1-338084-3

TE Connectivity 1-338084-3

Supplier's Site
Ethernet Connectors - 9098043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
9098043
Ethernet Connectors 9098043
TE Connectivity 1-338084-3

TE Connectivity 1-338084-3

Supplier's Site
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1333948-1-338084-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1333948-1-338084-3
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1333948-1-338084-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333948-1-338084-3 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Reel - TR Features: Solder Retention Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyamide (PA9T), Nylon 9T, Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 300 Mounting: Surface Mount Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 4p4c (RJ9, RJ10, RJ22) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 13380843,1-338084-3- ND,-1-338084-3-SI,A1 04912CT,A104912DKR,A 104912TR Base Product Number: 338084 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333948-1-338084-3
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Packaging: Reel - TR
Features: Solder Retention
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polyamide (PA9T), Nylon 9T, Glass Filled
Orientation: Vertical
Number of Ports: 1
Standard Package: 300
Mounting: Surface Mount
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: User Selectable
Number of Positions/Contacts: 4p4c (RJ9, RJ10, RJ22)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 13380843,1-338084-3-ND,-1-338084-3-SI,A104912CT,A104912DKR,A104912TR
Base Product Number: 338084
RoHS Status: RoHS Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Modular Connector Jacks - 1-338084-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
1-338084-3
Modular Connector Jacks 1-338084-3
CONN MOD JACK 4P4C VERT UNSHLD

CONN MOD JACK 4P4C VERT UNSHLD

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1-338084-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-338084-3
Modular Connectors / Ethernet Connectors 1-338084-3
Modular Connectors / Ethernet Connectors MOD JACK RJ22 4/4

Modular Connectors / Ethernet Connectors MOD JACK RJ22 4/4

Buy Now Datasheet
Connector, Rj22, Jack, 4P4C, Smt; Modular Connector Type Amp - Te Connectivity - 24W7945 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj22, Jack, 4P4C, Smt; Modular Connector Type Amp - Te Connectivity
24W7945
Connector, Rj22, Jack, 4P4C, Smt; Modular Connector Type Amp - Te Connectivity 24W7945
CONNECTOR, RJ22, JACK, 4P4C, SMT; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4P; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: Yes

CONNECTOR, RJ22, JACK, 4P4C, SMT; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4P; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-338084-3 A104912TR-ND 366-1-338084-3 1895888 1333948-1-338084-3 1-338084-3 1-338084-3 1-338084-3 24W7945
Product Name RJ22 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks SMD Electronic Connector Ethernet Connectors Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Modular Connector Jacks Modular Connectors / Ethernet Connectors Connector, Rj22, Jack, 4P4C, Smt; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Surface Mount SMD/SMT Solder Solder SMD/SMT
Mounting Board Mount Surface Mount Surface mount Surface Mount Surface Mount Surface Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data