Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : No Shell Base Material : PA Weight : 14 G [.03 LB ]
Configuration Features Contacts Preloaded : No Keying : C Number of Positions : 5 Number of Power Positions : 5
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No
Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 18 - 14
Electrical Characteristics Operating Voltage (VAC) : 400
Housing Features Alignment Keyed : Clocking
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : Without Polarization Code : C
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Packaging Features Packaging Quantity : 125
Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Panel Prewired : No Sealable : No Shell Type : Plastic
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Circular Connector Insulation Material Type : PA
- Hermetically Sealed : No
- Shell Base Material : PA
- Weight : 14 G [.03 LB ]
Configuration Features
- Contacts Preloaded : No
- Keying : C
- Number of Positions : 5
- Number of Power Positions : 5
Contact Features
- Circular Connector Contact Type : Pin
- Contact Current Rating (Max) (AMP) : 20
- Reverse Gender : No
Dimensions
- Wire Size (MMSQ) : 1.5 - 2.5
- Wire Size (AWG) : 18 - 14
Electrical Characteristics
- Operating Voltage (VAC) : 400
Housing Features
- Alignment Keyed : Clocking
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Mating Alignment Type : Keyed
- Mating Retention : Without
- Polarization Code : C
Operation/Application
- Circuit Application : Power & Signal
- Shielded : No
Packaging Features
Product Type Features
- Circular Connector Type : Plug
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Housing
- Connector System : Wire-to-Panel
- Prewired : No
- Sealable : No
- Shell Type : Plastic
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]