- Trained on our vast library of engineering resources.

TE Connectivity Standard Circular Connectors 1-293607-2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Standard Circular Connectors
1-293607-2
Standard Circular Connectors 1-293607-2
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Mechanical Attachment Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Accessory Color : Black Sealable : No

Body Features


  • Environmental Protection : Without
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No

Mechanical Attachment


  • Mating Alignment : Without
  • Mating Retention : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Accessory Color : Black
  • Sealable : No
Supplier's Site
Solid State Lighting Connector Accessories - A117227-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
A117227-ND
Solid State Lighting Connector Accessories A117227-ND
Connector Ring Nut For Plug and Receptacle Housings

Connector Ring Nut For Plug and Receptacle Housings

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-293607-2 A117227-ND
Product Name Standard Circular Connectors Solid State Lighting Connector Accessories
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1SET310006R0000 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Voltage Rating 30 volts
Current Rating 3.0 amps
View Details
Standard Circular Connectors - 2101550-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 875 volts
View Details
2 suppliers