TE Connectivity Cable Ties 1-2530591-9

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 80 MM  [3.15 INCH ] Product Length : 300 MM  [11.811 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 3.6 MM  [.142 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 40.04 Tensile Strength (NEWT) : 178.542
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 80 MM  [3.15 INCH ] Product Length : 300 MM  [11.811 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 3.6 MM  [.142 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 40.04 Tensile Strength (NEWT) : 178.542
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 1-2530591-9 - TE Connectivity
Berwyn, PA, United States
Cable Ties
1-2530591-9
Cable Ties 1-2530591-9
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 80 MM  [3.15 INCH ] Product Length : 300 MM  [11.811 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 3.6 MM  [.142 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 40.04 Tensile Strength (NEWT) : 178.542

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 6.6

Dimensions


  • Compatible Cable Bundle Diameter Range : 80 MM  [3.15 INCH ]
  • Product Length : 300 MM  [11.811 INCH ]
  • Product Thickness : 1.2 MM  [.047 INCH ]
  • Product Width : 3.6 MM  [.142 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 40.04
  • Tensile Strength (NEWT) : 178.542
Buy Now
Cable Ties and Zip Ties - 484-1-2530591-9-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
484-1-2530591-9-ND
Cable Ties and Zip Ties 484-1-2530591-9-ND
CABLE TY 300 X 3.6 S NT C

CABLE TY 300 X 3.6 S NT C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 1-2530591-9 484-1-2530591-9-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Nylon 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160975-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details
Cable Ties - EN3742-048 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details
Cable Ties - EN3742-041 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details