TE Connectivity Push Button Switches 1-2492721-0

Description
Body Features Actuator Force (G) : 350 Case Material : Polyamide Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NO Snap Action : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Brass Switch Contact Plating Material : Tin Electrical Characteristics Operating Voltage Range (VAC) : 24 Operating Voltage Range (VDC) : 24 Industry Standards IP Rating : IP20 Mechanical Attachment Switch Attachment Method : Snap-Fit Packaging Features Packaging Method : Carton Product Type Features Illuminated : With Push Button Switch Product Type : Plunger Switch Switch Connection Type : Screw Terminal
Request a Quote Datasheet
Description
Body Features Actuator Force (G) : 350 Case Material : Polyamide Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NO Snap Action : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Brass Switch Contact Plating Material : Tin Electrical Characteristics Operating Voltage Range (VAC) : 24 Operating Voltage Range (VDC) : 24 Industry Standards IP Rating : IP20 Mechanical Attachment Switch Attachment Method : Snap-Fit Packaging Features Packaging Method : Carton Product Type Features Illuminated : With Push Button Switch Product Type : Plunger Switch Switch Connection Type : Screw Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1-2492721-0 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1-2492721-0
Push Button Switches 1-2492721-0
Body Features Actuator Force (G) : 350 Case Material : Polyamide Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NO Snap Action : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Brass Switch Contact Plating Material : Tin Electrical Characteristics Operating Voltage Range (VAC) : 24 Operating Voltage Range (VDC) : 24 Industry Standards IP Rating : IP20 Mechanical Attachment Switch Attachment Method : Snap-Fit Packaging Features Packaging Method : Carton Product Type Features Illuminated : With Push Button Switch Product Type : Plunger Switch Switch Connection Type : Screw Terminal

Body Features


  • Actuator Force (G) : 350
  • Case Material : Polyamide

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : NO
  • Snap Action : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Brass
  • Switch Contact Plating Material : Tin

Electrical Characteristics


  • Operating Voltage Range (VAC) : 24
  • Operating Voltage Range (VDC) : 24

Industry Standards


  • IP Rating : IP20

Mechanical Attachment


  • Switch Attachment Method : Snap-Fit

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Illuminated : With
  • Push Button Switch Product Type : Plunger Switch
  • Switch Connection Type : Screw Terminal
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 1-2492721-0
Product Name Push Button Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364571-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2364700-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2317656-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2329360-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details