TE Connectivity RF Cable Assemblies 1-2441470-0

Description
Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 26.5 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : 2.4mm Series RF Plug Cable Assembly (End B) : 3.5mm Series RF Plug Cable Assembly Type : 2.4mm to 3.5mm Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 26.5 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : 2.4mm Series RF Plug Cable Assembly (End B) : 3.5mm Series RF Plug Cable Assembly Type : 2.4mm to 3.5mm Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2441470-0 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2441470-0
RF Cable Assemblies 1-2441470-0
Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 26.5 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : 2.4mm Series RF Plug Cable Assembly (End B) : 3.5mm Series RF Plug Cable Assembly Type : 2.4mm to 3.5mm Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 26.5

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : 2.4mm Series RF Plug
  • Cable Assembly (End B) : 3.5mm Series RF Plug
  • Cable Assembly Type : 2.4mm to 3.5mm
  • Coax Cable Type : Custom Cable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-1-2441470-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-1-2441470-0-ND
Coaxial Cables (RF) 343-1-2441470-0-ND
COAX CBL 2.4MM TO 3.5MM 3.3'

COAX CBL 2.4MM TO 3.5MM 3.3'

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2441470-0 343-1-2441470-0-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type 2.4mm Series RF Plug
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081346-1 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
Coaxial Cable - 4098045 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
RF Cable Assemblies - 1-2016663-0 - TE Connectivity
Specs
Application RF
Product Type 3.5mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers