TE Connectivity Line Reactors 1-2432409-1

Description
Configuration Features Wiring Configuration : Three Phase Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 400VAC Current Rating (AMP) : 15 Operating Voltage (VAC) : 400 Operating Voltage (Max) (VAC) : 480 Power Rating (HP) : 12.54 Power Rating (KWATT) : 9.35 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : Three Phase Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 400VAC Current Rating (AMP) : 15 Operating Voltage (VAC) : 400 Operating Voltage (Max) (VAC) : 480 Power Rating (HP) : 12.54 Power Rating (KWATT) : 9.35 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactors - 1-2432409-1 - TE Connectivity
Berwyn, PA, United States
Line Reactors
1-2432409-1
Line Reactors 1-2432409-1
Configuration Features Wiring Configuration : Three Phase Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 400VAC Current Rating (AMP) : 15 Operating Voltage (VAC) : 400 Operating Voltage (Max) (VAC) : 480 Power Rating (HP) : 12.54 Power Rating (KWATT) : 9.35 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block

Configuration Features


  • Wiring Configuration : Three Phase

Electrical Characteristics


  • %Impedence @ 50Hz and Rated Current : 4% @ 400VAC
  • Current Rating (AMP) : 15
  • Operating Voltage (VAC) : 400
  • Operating Voltage (Max) (VAC) : 480
  • Power Rating (HP) : 12.54
  • Power Rating (KWATT) : 9.35

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Line/Load Reactors
Product Number 1-2432409-1
Product Name Line Reactors
Signal Type Three Phase; Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 1-2432408-8 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
Line Reactors - 817676-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details