TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 1-2408729-2

Description
Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 480, 250 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Cable Assembly (End B) : Cut End Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -22 - 122 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 480, 250 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Cable Assembly (End B) : Cut End Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -22 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2408729-2 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2408729-2
Electric, Hybrid & Fuel Cell Cable Assemblies 1-2408729-2
Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 480, 250 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Cable Assembly (End B) : Cut End Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -22 - 122 DEGF ]

Electrical Characteristics


  • Operating Voltage (VAC) : 32
  • Operating Voltage (VDC) : 480, 250

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 4 M  [13.12 FT ]

Product Type Features


  • Cable Assembly (End A) : Type 2 Inlet Charger
  • Cable Assembly (End B) : Cut End Pigtail
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -22 - 122 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - 1734-1-2408729-2-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1734-1-2408729-2-ND
Power, Line Cables and Extension Cords 1734-1-2408729-2-ND
CI32, TYPE 2 CABLE ASSEMBLY

CI32, TYPE 2 CABLE ASSEMBLY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2408729-2 1734-1-2408729-2-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Power, Line Cables and Extension Cords
Product Type Type 2 Inlet Charger
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 817-IL13PS-C14-DUAL-LOCK-UC-3100-250-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C14
View Details
Twisted Pair Cable - 053333-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Power, Line Cables and Extension Cords - 817-1849-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9 ft (27.43 dm)
Connector Type NEMA 5-15P
View Details