TE Connectivity DIP Switch 1-2396236-4

Description
Body Features Actuator Color : White Actuator Orientation : Side Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Right Angle Configuration Features Number of Actuators : Single Number of Positions : 10 Number of Switches : 10 Operating Function : BDC Circuit Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .02 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Leg Style : Gull Wing Rotary Switch Type : Rotary DIP Sealed Device : Yes Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Side Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Right Angle Configuration Features Number of Actuators : Single Number of Positions : 10 Number of Switches : 10 Operating Function : BDC Circuit Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .02 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Leg Style : Gull Wing Rotary Switch Type : Rotary DIP Sealed Device : Yes Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-2396236-4 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-2396236-4
DIP Switch 1-2396236-4
Body Features Actuator Color : White Actuator Orientation : Side Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Right Angle Configuration Features Number of Actuators : Single Number of Positions : 10 Number of Switches : 10 Operating Function : BDC Circuit Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .02 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Leg Style : Gull Wing Rotary Switch Type : Rotary DIP Sealed Device : Yes Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount

Body Features


  • Actuator Color : White
  • Actuator Orientation : Side
  • Actuator Profile : Flush
  • Case Material : Thermoplastic
  • Product Orientation : Right Angle

Configuration Features


  • Number of Actuators : Single
  • Number of Positions : 10
  • Number of Switches : 10
  • Operating Function : BDC Circuit

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Electrical Characteristics


  • Contact Current Rating (AMP) : .02
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Style : Screwdriver Slot Actuator
  • Actuator Type : Rotary
  • Leg Style : Gull Wing
  • Rotary Switch Type : Rotary DIP
  • Sealed Device : Yes
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 1-2396236-4
Product Name DIP Switch
Number of Positions Available 10
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1571999-6 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switch - 1977831-1 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switch - 2-1571999-6 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD
Operating Temp -22 to 185 F (-30 to 85 C)
View Details