TE Connectivity DIP Switch 1-2396234-1

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Actuators : Single Number of Positions : 10 Number of Switches : 10 Operating Function : BDC Gray Circuit Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .02 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Leg Style : J Style Rotary Switch Type : Rotary DIP Sealed Device : Yes Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Actuators : Single Number of Positions : 10 Number of Switches : 10 Operating Function : BDC Gray Circuit Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .02 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Leg Style : J Style Rotary Switch Type : Rotary DIP Sealed Device : Yes Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-2396234-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-2396234-1
DIP Switch 1-2396234-1
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Actuators : Single Number of Positions : 10 Number of Switches : 10 Operating Function : BDC Gray Circuit Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .02 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Leg Style : J Style Rotary Switch Type : Rotary DIP Sealed Device : Yes Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Material : Thermoplastic
  • Product Orientation : Vertical

Configuration Features


  • Number of Actuators : Single
  • Number of Positions : 10
  • Number of Switches : 10
  • Operating Function : BDC Gray Circuit

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Electrical Characteristics


  • Contact Current Rating (AMP) : .02
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Screwdriver Slot Actuator
  • Actuator Type : Rotary
  • Leg Style : J Style
  • Rotary Switch Type : Rotary DIP
  • Sealed Device : Yes
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now Datasheet
DIP & SIP Switches - 2602250 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
2602250
DIP & SIP Switches 2602250
TE Connectivity MRSSV1DG10SMJTR

TE Connectivity MRSSV1DG10SMJTR

Supplier's Site
DIP & SIP Switches - 2602249 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
2602249
DIP & SIP Switches 2602249
TE Connectivity MRSSV1DG10SMJTR

TE Connectivity MRSSV1DG10SMJTR

Supplier's Site
DIP & SIP Switches - 2602250P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
2602250P
DIP & SIP Switches 2602250P
TE Connectivity MRSSV1DG10SMJTR

TE Connectivity MRSSV1DG10SMJTR

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1-2396234-1 2602250 2602250P
Product Name DIP Switch DIP & SIP Switches DIP & SIP Switches
Number of Positions Available 10 10
Terminal Type Other Terminal Type Surface Mount Technology
Other Terminal Type Printed Circuit Board
Features Available in Tape and Reel Packaging
Max Current Rating 0.0200 amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396234-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 2-2319847-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2396233-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switch - 1825190-5 - TE Connectivity
Specs
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 2 amps
View Details
4 suppliers