TE Connectivity PCI & PCI Express Connectors 1-2372484-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 98 PCB Mount Orientation : Straddle Mount Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .0096 MICM  [.381 MICIN ] Housing Features Centerline (Pitch) (MM) : 1 Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 98 PCB Mount Orientation : Straddle Mount Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .0096 MICM  [.381 MICIN ] Housing Features Centerline (Pitch) (MM) : 1 Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1-2372484-3 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1-2372484-3
PCI & PCI Express Connectors 1-2372484-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 98 PCB Mount Orientation : Straddle Mount Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .0096 MICM  [.381 MICIN ] Housing Features Centerline (Pitch) (MM) : 1 Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 98
  • PCB Mount Orientation : Straddle Mount

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material Thickness : .0096 MICM  [.381 MICIN ]

Housing Features


  • Centerline (Pitch) (MM) : 1

Industry Standards


  • PCI Generation : 4

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Edgeboard Connectors - 17-1-2372484-3-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-1-2372484-3-ND
Edgeboard Connectors 17-1-2372484-3-ND
Position Connector

Position Connector

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Card Edge Conn, Dual, 98Pos, Straddle; Card Edge Connector Type Te Connectivity - 93AJ2364 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 98Pos, Straddle; Card Edge Connector Type Te Connectivity
93AJ2364
Card Edge Conn, Dual, 98Pos, Straddle; Card Edge Connector Type Te Connectivity 93AJ2364
CARD EDGE CONN, DUAL, 98POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 98POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-2372484-3 17-1-2372484-3-ND 1-2372484-3 93AJ2364
Product Name PCI & PCI Express Connectors Edgeboard Connectors Card Edge Conn, Dual, 98Pos, Straddle; Card Edge Connector Type Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Mounting Board Mount Board Edge, Straddle Mount Straddle Mount
Current Rating 1.1 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI & PCI Express Connectors - 1761465-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Edgeboard Connectors - 17-2340164-1-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Number of Contacts 52 #
View Details
2 suppliers
Ribbon Cable Connectors - 102159-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Hard Metric, Standard - 2684-054528-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers