TE Connectivity Solid State Relays 1-2323802-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSRMP Mini Puck Series solid state relay is a panel-mount device with a standard mini puck package, designed for switching AC loads up to 25 A at 240 or 480 VAC with a 4-32 VDC input. It features quick-connect terminals, zero voltage or random turn-on switching, UL 94-V1 grade plastic housing, and aluminum cladding for heat dissipation. This part has a 1 form A output and is certified to UL E29244 and CE standards.

Datasheet Summary
Powered by GS/AI

The SSRMP Mini Puck Series solid state relay is a panel-mount device with a standard mini puck package, designed for switching AC loads up to 25 A at 240 or 480 VAC with a 4-32 VDC input. It features quick-connect terminals, zero voltage or random turn-on switching, UL 94-V1 grade plastic housing, and aluminum cladding for heat dissipation. This part has a 1 form A output and is certified to UL E29244 and CE standards.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1-2323802-2 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1-2323802-2
Solid State Relays 1-2323802-2
Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G  [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM  [.925 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Product Width : 21.8 MM  [.858 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 18.3 G  [.65 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 23.5 MM  [.925 INCH ]
  • Product Length : 35.5 MM  [1.39 INCH ]
  • Product Width : 21.8 MM  [.858 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 32
  • Load Voltage Rating (VRMS) : 48 - 480

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Random

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 1-2323802-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SSRMP SERES,Mini Puk,16A,480VAC,R-DC I/P

SSRMP SERES,Mini Puk,16A,480VAC,R-DC I/P

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
SOL ST REL,16A,480VAC,SSRMP MINIPUCK DC I/P,RAND TRN ON - 1-2323802-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SOL ST REL,16A,480VAC,SSRMP MINIPUCK DC I/P,RAND TRN ON
1-2323802-2
SOL ST REL,16A,480VAC,SSRMP MINIPUCK DC I/P,RAND TRN ON 1-2323802-2
SOL ST REL,16A,480VAC,SSRMP MINIPUCK DC I/P,RAND TRN ON

SOL ST REL,16A,480VAC,SSRMP MINIPUCK DC I/P,RAND TRN ON

Buy Now
Solid State Relay, Spst, 16A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity - 83AH4979 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 16A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity
83AH4979
Solid State Relay, Spst, 16A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity 83AH4979
SOLID STATE RELAY, SPST, 16A, 48-480VAC ROHS COMPLIANT: YES

SOLID STATE RELAY, SPST, 16A, 48-480VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number 1-2323802-2 1-2323802-2 1-2323802-2 83AH4979
Product Name Solid State Relays Relays SOL ST REL,16A,480VAC,SSRMP MINIPUCK DC I/P,RAND TRN ON Solid State Relay, Spst, 16A, 48-480Vac Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data