TE Connectivity Automotive Headers 1-2311622-1

Description
Body Features Connector & Keying Code : A-D Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A-D Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2311622-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2311622-1
Automotive Headers 1-2311622-1
Body Features Connector & Keying Code : A-D Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A-D
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Headers, Male Pins - 1734-1-2311622-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1-2311622-1-ND
Headers, Male Pins 1734-1-2311622-1-ND
10POS,TAB0.63X0.63,H DR ASSY,90DE

10POS,TAB0.63X0.63,HDR ASSY,90DE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2311622-1 1734-1-2311622-1-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Electronic Connector - 332-1-1326032-1 - ERSAELECTRONICS PTE. LTD.
Specs
Connector Type Automotive Connector
Gender Female / Jack
Termination Crimp
View Details
4 suppliers
Automotive Headers - 1-2399609-2 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details