TE Connectivity Connector Backshells 1-2308341-4

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Configuration Features Number of Positions : 15, 26 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : M3 Operation/Applicatio n Compatible With Connector Shell Size : 2 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Termination Device Type : Crimp Ferrule Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Configuration Features Number of Positions : 15, 26 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : M3 Operation/Applicatio n Compatible With Connector Shell Size : 2 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Termination Device Type : Crimp Ferrule Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 1-2308341-4 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
1-2308341-4
Connector Backshells 1-2308341-4
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Configuration Features Number of Positions : 15, 26 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : M3 Operation/Applicatio n Compatible With Connector Shell Size : 2 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Termination Device Type : Crimp Ferrule Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Material : Zinc

Configuration Features


  • Number of Positions : 15, 26

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention Type : Jackscrew
  • Thread Size : M3

Operation/Application


  • Compatible With Connector Shell Size : 2

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
  • Sealable : No
  • Termination Device Type : Crimp Ferrule

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A125353-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A125353-ND
D-Sub, D-Shaped Connector Backshells, Hoods A125353-ND
15 Position Two Piece Backshell Connector Silver 180° Shielded

15 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2308341-4 A125353-ND
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589482-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
3 suppliers
Coax Connectors - 1-1589072-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers
Box Mount D-Sub Connectors - 1-1757826-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Termination Crimp
Current Rating 5.0 amps
View Details