TE Connectivity Automotive Headers 1-2300483-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.02 INCH , .1 INCH ] Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM  [.1 INCH , .2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.02 INCH , .1 INCH ] Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM  [.1 INCH , .2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2300483-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2300483-2
Automotive Headers 1-2300483-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.02 INCH , .1 INCH ] Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM  [.1 INCH , .2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ]
  • Mating Tab Width : .63 MM , 2.8 MM  [.02 INCH , .1 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM , 2.54 MM  [.1 INCH , .2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Headers, Male Pins - 1734-1-2300483-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1-2300483-2-ND
Headers, Male Pins 1734-1-2300483-2-ND
16POS,MIXED,HEADER ASSY

16POS,MIXED,HEADER ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2300483-2 1734-1-2300483-2-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 1961533 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details
Rectangular Connector Contacts - A122947CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 13 to 17 AWG
View Details
4 suppliers
Rectangular Connector Contacts - 17-1241978-2CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 11 to 13 AWG
View Details
4 suppliers