TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 1-2282265-4

Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Cable Assembly (End A) : HVA630 Receptacle Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Cable Assembly (End A) : HVA630 Receptacle Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2282265-4 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2282265-4
Electric, Hybrid & Fuel Cell Cable Assemblies 1-2282265-4
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Cable Assembly (End A) : HVA630 Receptacle Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 850

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 4 M  [13.12 FT ]

Product Type Features


  • Cable Assembly (End A) : HVA630 Receptacle
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - 17-1-2282265-4-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
17-1-2282265-4-ND
Power, Line Cables and Extension Cords 17-1-2282265-4-ND
5POS,HVA,630,PIGTAIL ,HYB ASSY

5POS,HVA,630,PIGTAIL,HYB ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2282265-4 17-1-2282265-4-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Power, Line Cables and Extension Cords
Product Type HVA630 Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2406969-2 - TE Connectivity
Specs
Product Type Type 1 Inlet Charger
Cable Length 13.12 ft (40 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
Cable Assembly - 493-06151930-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details