TE Connectivity M8/M12 Cable Assemblies 1-2273111-4

Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.8 MM  [.188 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M12 x M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1.5 Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly Type : M8 to M12 Connector Type (End A) : M8 Socket Connector Type (End B) : M12 Plug Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1-2273111-4 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1-2273111-4
M8/M12 Cable Assemblies 1-2273111-4
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.8 MM  [.188 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M12 x M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1.5 Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly Type : M8 to M12 Connector Type (End A) : M8 Socket Connector Type (End B) : M12 Plug Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Cable Color : Black
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC
  • Wire Color (Base) : Brown, White, Blue, Black

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 4.8 MM  [.188 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : Plastic

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight
  • Thread Size : M12 x M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length (M) : 1.5
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cable Assembly Type : M8 to M12
  • Connector Type (End A) : M8 Socket
  • Connector Type (End B) : M12 Plug

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Supplier's Site
 - 8920407 - RS Components, Ltd.
Corby, Northants, United Kingdom
From TE Connectivity, the M8 to M12 Connector cable assembly is ideal for secure connections in sensor and automation applications. With screw terminal connections that offer a high degree of environmental protection, this patch cord cable assembly is well suited to industrial purposes, and for M8 to M12 transference. The TE Connectivity range of M8 to M12 connector cable assemblies offers an ideal solution for when reliable, high bandwidth data transmission is a must. Features and Benefits:. • Compact and Reliable Connection. • Environmental Protection. • High Bandwidth Connector A = M8 Connector B = M12 Number of Cores = 4 Connector A Number of Contacts = 4 Connector B Number of Contacts = 4 Current Rating = 4 A Sheath Colour = Black IP Rating = IP65, IP67 Voltage Rating = 30 V ac/dc Cable Shape = Multicore

From TE Connectivity, the M8 to M12 Connector cable assembly is ideal for secure connections in sensor and automation applications. With screw terminal connections that offer a high degree of environmental protection, this patch cord cable assembly is well suited to industrial purposes, and for M8 to M12 transference. The TE Connectivity range of M8 to M12 connector cable assemblies offers an ideal solution for when reliable, high bandwidth data transmission is a must.
Features and Benefits:. • Compact and Reliable Connection. • Environmental Protection. • High Bandwidth
Connector A = M8
Connector B = M12
Number of Cores = 4
Connector A Number of Contacts = 4
Connector B Number of Contacts = 4
Current Rating = 4 A
Sheath Colour = Black
IP Rating = IP65, IP67
Voltage Rating = 30 V ac/dc
Cable Shape = Multicore

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1-2273111-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1-2273111-4
Cable Assemblies - Circular Cable Assemblies 1-2273111-4
CBL CIRC 4POS FEM TO MALE 4.92'

CBL CIRC 4POS FEM TO MALE 4.92'

Supplier's Site
Circular Cable Assemblies - A127878-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A127878-ND
Circular Cable Assemblies A127878-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Supplier's Site Datasheet
Sensor Cable, Amp, M8 Sensor Straight 4 Position Receptacle, M12 Sensor Straight 4 Position Plug Rohs Compliant Te Connectivity - 49Y4431 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, Amp, M8 Sensor Straight 4 Position Receptacle, M12 Sensor Straight 4 Position Plug Rohs Compliant Te Connectivity
49Y4431
Sensor Cable, Amp, M8 Sensor Straight 4 Position Receptacle, M12 Sensor Straight 4 Position Plug Rohs Compliant Te Connectivity 49Y4431
Sensor Cable, AMP, M8 Sensor Straight 4 Position Receptacle, M12 Sensor Straight 4 Position Plug RoHS Compliant: Yes

Sensor Cable, AMP, M8 Sensor Straight 4 Position Receptacle, M12 Sensor Straight 4 Position Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2273111-4 8920407 1-2273111-4 A127878-ND 49Y4431
Product Name M8/M12 Cable Assemblies Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies Sensor Cable, Amp, M8 Sensor Straight 4 Position Receptacle, M12 Sensor Straight 4 Position Plug Rohs Compliant Te Connectivity
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm) 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Rated Temperature -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rugged Fiber Cable Assemblies - 1-2061432-5 - TE Connectivity
Specs
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
M8/M12 Cable Assemblies - 1-2273116-5 - TE Connectivity
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
M8/M12 Cable Assemblies - 1-2273100-3 - TE Connectivity
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
3 suppliers
Pluggable I/O Cable Assemblies - 1-2032757-0 - TE Connectivity
Specs
Cable Length 29.53 ft (90 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details