TE Connectivity Pluggable Cables 1-2231368-8

Description
38 Position QSFP Plug to Plug 6.56' (2.00m) Black Shielded
Request a Quote
Description
38 Position QSFP Plug to Plug 6.56' (2.00m) Black Shielded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Computer Cable, QSFP+ Plug, 6.562 Ft, Black (part number 46AC2389) features QSFP+ connectors on both ends, designed for high-speed data transmission. It supports data rates of up to 28 Gbps NRZ and 56 Gbps PAM-4, making it suitable for applications requiring high bandwidth, such as network switches, servers, and routers. The cable is RoHS compliant and constructed to minimize insertion loss and crosstalk, ensuring reliable performance. Its length of 6.562 feet (2 meters) provides flexibility for various installation scenarios. This cable is backward compatible with existing QSFP ports, facilitating upgrades from lower data rates.

Datasheet Summary
Powered by GS/AI

The Computer Cable, QSFP+ Plug, 6.562 Ft, Black (part number 46AC2389) features QSFP+ connectors on both ends, designed for high-speed data transmission. It supports data rates of up to 28 Gbps NRZ and 56 Gbps PAM-4, making it suitable for applications requiring high bandwidth, such as network switches, servers, and routers. The cable is RoHS compliant and constructed to minimize insertion loss and crosstalk, ensuring reliable performance. Its length of 6.562 feet (2 meters) provides flexibility for various installation scenarios. This cable is backward compatible with existing QSFP ports, facilitating upgrades from lower data rates.

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - A126802-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A126802-ND
Pluggable Cables A126802-ND
38 Position QSFP Plug to Plug 6.56' (2.00m) Black Shielded

38 Position QSFP Plug to Plug 6.56' (2.00m) Black Shielded

Buy Now Datasheet
Computer Cable, Qsfp+Plug, 6.562Ft, Blk; Connector Type A Te Connectivity - 46AC2389 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Qsfp+Plug, 6.562Ft, Blk; Connector Type A Te Connectivity
46AC2389
Computer Cable, Qsfp+Plug, 6.562Ft, Blk; Connector Type A Te Connectivity 46AC2389
COMPUTER CABLE, QSFP+PLUG, 6.562FT, BLK; Connector Type A:QSFP+ Plug; Connector Type B:QSFP+ Plug; Cable Length - Imperial:6.562ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, QSFP+PLUG, 6.562FT, BLK; Connector Type A:QSFP+ Plug; Connector Type B:QSFP+ Plug; Cable Length - Imperial:6.562ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - 1-2231368-8 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
1-2231368-8
Cable Assemblies - Pluggable Cables 1-2231368-8
CABLE QSFP+ M-M 2M

CABLE QSFP+ M-M 2M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A126802-ND 46AC2389 1-2231368-8
Product Name Pluggable Cables Computer Cable, Qsfp+Plug, 6.562Ft, Blk; Connector Type A Te Connectivity Cable Assemblies - Pluggable Cables
Product Type SFP+ Cable SFP+ Cable
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Connector Type Plug to Plug QSFP+ Plug
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Assembly - 493-06171914-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers