TE Connectivity Card Edge Connectors 1-2214934-4

Description
MBCE 2X2 P + 2X6 S VERTICAL
Request a Quote Datasheet
Description
MBCE 2X2 P + 2X6 S VERTICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - 1-2214934-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-2214934-4
Card Edge Connectors 1-2214934-4
MBCE 2X2 P + 2X6 S VERTICAL

MBCE 2X2 P + 2X6 S VERTICAL

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1-2214934-4
Card Edge Connectors 1-2214934-4
Card Edge Connectors

Card Edge Connectors

Buy Now
Edgeboard Connectors - A126112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A126112-ND
Edgeboard Connectors A126112-ND
16 Position Female Connector Non Specified - Dual Edge Gold Black

16 Position Female Connector Non Specified - Dual Edge Gold Black

Buy Now Datasheet
Card Edge Conn, Dual Side, 4Pwr+12Sig; Card Edge Connector Type Te Connectivity - 45AC8072 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 4Pwr+12Sig; Card Edge Connector Type Te Connectivity
45AC8072
Card Edge Conn, Dual Side, 4Pwr+12Sig; Card Edge Connector Type Te Connectivity 45AC8072
CARD EDGE CONN, DUAL SIDE, 4PWR+12SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 (Power), 12 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 4PWR+12SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 (Power), 12 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-2214934-4 A126112-ND 45AC8072
Product Name Card Edge Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 4Pwr+12Sig; Card Edge Connector Type Te Connectivity
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 1573-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End
View Details
2 suppliers
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Headers - 1731102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details