TE Connectivity PCB Terminal Blocks 1-2213936-0

Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 10 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.31 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Thermoplastic Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Terminal Block Connector Type : Receptacle Termination Features Termination Method to Wire & Cable : Clamp & Screw
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 10 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.31 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Thermoplastic Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Terminal Block Connector Type : Receptacle Termination Features Termination Method to Wire & Cable : Clamp & Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-2213936-0 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-2213936-0
PCB Terminal Blocks 1-2213936-0
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 10 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.31 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Thermoplastic Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Terminal Block Connector Type : Receptacle Termination Features Termination Method to Wire & Cable : Clamp & Screw

Body Features


  • Primary Product Color : Black
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.31
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : Thermoplastic

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to Wire & Cable : Clamp & Screw
Buy Now Datasheet
Terminal Blocks - 1-2213936-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-2213936-0
Terminal Blocks 1-2213936-0
SMT TB SCREW RECEPTACLE, 3.5MM, 10 POS

SMT TB SCREW RECEPTACLE, 3.5MM, 10 POS

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1-2213936-0
Terminal Blocks 1-2213936-0
Terminal Blocks

Terminal Blocks

Buy Now
Pluggable Terminal Blocks - 1753344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1753344
Pluggable Terminal Blocks 1753344
TE Connectivity 1-2213936-0

TE Connectivity 1-2213936-0

Supplier's Site
Pluggable Terminal Blocks - 1753452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1753452P
Pluggable Terminal Blocks 1753452P
TE Connectivity 1-2213936-0

TE Connectivity 1-2213936-0

Supplier's Site
Pluggable Terminal Blocks - 1753452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1753452
Pluggable Terminal Blocks 1753452
TE Connectivity 1-2213936-0

TE Connectivity 1-2213936-0

Supplier's Site
Terminal Block, Pluggable, 10Pos, 16Awg Rohs Compliant Te Connectivity - 74AJ7389 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 16Awg Rohs Compliant Te Connectivity
74AJ7389
Terminal Block, Pluggable, 10Pos, 16Awg Rohs Compliant Te Connectivity 74AJ7389
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-2213936-0 1-2213936-0 1753344 1753452P 74AJ7389
Product Name PCB Terminal Blocks Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Block, Pluggable, 10Pos, 16Awg Rohs Compliant Te Connectivity
Mounting Options PCB Cable mount
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant
# of Contacts 10 10 10
Contacts Pitch 3.50 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Body Material Thermoplastic Thermoplastic Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546460-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986979-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1776138-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details