TE Connectivity Computer Cable, Mini Io Type Ii, 2M; Connector Type A Amp Te Connectivity 1-2205132-3

Description
COMPUTER CABLE, MINI IO TYPE II, 2M; Connector Type A:Mini IO Type II; Connector Type B:Mini IO Type II; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, MINI IO TYPE II, 2M; Connector Type A:Mini IO Type II; Connector Type B:Mini IO Type II; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Mini Io Type Ii, 2M; Connector Type A Amp Te Connectivity - 78Y9626 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Mini Io Type Ii, 2M; Connector Type A Amp Te Connectivity
78Y9626
Computer Cable, Mini Io Type Ii, 2M; Connector Type A Amp Te Connectivity 78Y9626
COMPUTER CABLE, MINI IO TYPE II, 2M; Connector Type A:Mini IO Type II; Connector Type B:Mini IO Type II; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, MINI IO TYPE II, 2M; Connector Type A:Mini IO Type II; Connector Type B:Mini IO Type II; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - 1-2205132-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
1-2205132-3
Cable Assemblies - Modular Cables 1-2205132-3
CABLE M-M 2M

CABLE M-M 2M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 78Y9626 1-2205132-3
Product Name Computer Cable, Mini Io Type Ii, 2M; Connector Type A Amp Te Connectivity Cable Assemblies - Modular Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
High Speed I/O Cable Assemblies - 2-2205133-3 - TE Connectivity
Specs
Product Type RJ45 Plug
Cable Shielding Copper Alloy
Cable Length 6.56 ft (20 dm)
View Details
6 suppliers
Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details