TE Connectivity Modular/Ethernet Cables (RJ45, RJ11) 1-2205131-3

Description
Modular Cable Plug to Plug 8p8c 6.56' (2.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c 6.56' (2.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - A124235-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
A124235-ND
Modular/Ethernet Cables (RJ45, RJ11) A124235-ND
Modular Cable Plug to Plug 8p8c 6.56' (2.00m) Shielded

Modular Cable Plug to Plug 8p8c 6.56' (2.00m) Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - 1-2205131-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
1-2205131-3
Cable Assemblies - Modular Cables 1-2205131-3
CABLE M-M 2M

CABLE M-M 2M

Supplier's Site
Computer Cable, Mini Io Type I, 2M; Connector Type A Amp Te Connectivity - 78Y9625 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Mini Io Type I, 2M; Connector Type A Amp Te Connectivity
78Y9625
Computer Cable, Mini Io Type I, 2M; Connector Type A Amp Te Connectivity 78Y9625
COMPUTER CABLE, MINI IO TYPE I, 2M; Connector Type A:Mini IO Type I; Connector Type B:Mini IO Type I; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Jacket Color:Black; Product Range:

COMPUTER CABLE, MINI IO TYPE I, 2M; Connector Type A:Mini IO Type I; Connector Type B:Mini IO Type I; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A124235-ND 1-2205131-3 78Y9625
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Computer Cable, Mini Io Type I, 2M; Connector Type A Amp Te Connectivity
Application LAN / Ethernet Computer
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details