TE Connectivity M.2 Connectors 1-2199119-5

Description
Body Features Connector & Keying Code : M Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : M Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M.2 Connectors - 1-2199119-5 - TE Connectivity
Berwyn, PA, United States
M.2 Connectors
1-2199119-5
M.2 Connectors 1-2199119-5
Body Features Connector & Keying Code : M Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Connector & Keying Code : M
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 67
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Gold Flash, Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 3.2 MM  [.126 INCH ]
  • Connector Length : 21.9 MM  [.862 INCH ]
  • Connector Width : 8.7 MM  [.343 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Edgeboard Connectors - A115902TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115902TR-ND
Edgeboard Connectors A115902TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A115902DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115902DKR-ND
Edgeboard Connectors A115902DKR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A115902CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115902CT-ND
Edgeboard Connectors A115902CT-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Card Edge Connectors - 1-2199119-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-2199119-5
Card Edge Connectors 1-2199119-5
M.2 0.5PITCH 3.2H KEY M 15U AU

M.2 0.5PITCH 3.2H KEY M 15U AU

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1-2199119-5
Card Edge Connectors 1-2199119-5
NGFF

NGFF

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1-2199119-5
Card Edge Connectors 1-2199119-5
Card Edge Connectors

Card Edge Connectors

Buy Now
Singapore, Singapore
Electronic Connector
303-1-2199119-5
Electronic Connector 303-1-2199119-5
67 Pos Card Edge Connector, 0.5mm Pitch, Right Angle, Gold Plated Product overview: 1-2199119-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-2199119-5 can be used for catalog matching and distributor lookup.

67 Pos Card Edge Connector, 0.5mm Pitch, Right Angle, Gold Plated Product overview: 1-2199119-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-2199119-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: M.2 (NGFF) Mini Card Gender: Female Number of Positions: 67 Pitch: 0.020" (0.50mm) Number of Rows: 2 Termination: Solder

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Card Type: M.2 (NGFF) Mini Card
Gender: Female
Number of Positions: 67
Pitch: 0.020" (0.50mm)
Number of Rows: 2
Termination: Solder

Buy Now Datasheet
Edge Connectors - 2557447P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2557447P
Edge Connectors 2557447P
TE Connectivity 1-2199119-5

TE Connectivity 1-2199119-5

Supplier's Site
Edge Connectors - 2557446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2557446
Edge Connectors 2557446
TE Connectivity 1-2199119-5

TE Connectivity 1-2199119-5

Supplier's Site
Edge Connectors - 2557447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2557447
Edge Connectors 2557447
TE Connectivity 1-2199119-5

TE Connectivity 1-2199119-5

Supplier's Site
Edgeboard Connectors - 1-2199119-5 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
1-2199119-5
Edgeboard Connectors 1-2199119-5
CONN M.2 FMALE 67POS 0.020 GOLD

CONN M.2 FMALE 67POS 0.020 GOLD

Supplier's Site Datasheet
1-2199119-5 - M.2 0.5Pitch 3.2H Key M 15U'' Au Rohs Compliant Amp - Te Connectivity - 38AH3692 - Newark, An Avnet Company
Chicago, IL, United States
1-2199119-5 - M.2 0.5Pitch 3.2H Key M 15U'' Au Rohs Compliant Amp - Te Connectivity
38AH3692
1-2199119-5 - M.2 0.5Pitch 3.2H Key M 15U'' Au Rohs Compliant Amp - Te Connectivity 38AH3692
1-2199119-5 - M.2 0.5PITCH 3.2H KEY M 15U'' AU ROHS COMPLIANT: YES

1-2199119-5 - M.2 0.5PITCH 3.2H KEY M 15U'' AU ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity - 90W0273 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity
90W0273
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity 90W0273
CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity - 29AH8500 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity
29AH8500
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity 29AH8500
CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2199119-5 A115902TR-ND 1-2199119-5 303-1-2199119-5 2557447P 1-2199119-5 38AH3692 90W0273
Product Name M.2 Connectors Edgeboard Connectors Card Edge Connectors Electronic Connector Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors Edge Connectors Edgeboard Connectors 1-2199119-5 - M.2 0.5Pitch 3.2H Key M 15U'' Au Rohs Compliant Amp - Te Connectivity Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data