TE Connectivity RJ45 Connectors 1-2120875-1

Description
Body Features Connector Profile : Standard Cutoff : With Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Zinc Alloy Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : T568A/T568B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Dimensions Cable Diameter Range (MM) : 5.8 - 8.2 Conductor Outside Diameter (MM) : 1.6 Connector Height : 28.9 MM  [1.13 INCH ] Solid Wire Size (AWG) : 22 - 26, 24 - 22 Stranded Wire Size (AWG) : 22 - 26, 24 Wire Size (AWG) : 22 - 26, 24 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Gray Housing Material : Thermoplastic Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Cutoff : With Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Zinc Alloy Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : T568A/T568B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Dimensions Cable Diameter Range (MM) : 5.8 - 8.2 Conductor Outside Diameter (MM) : 1.6 Connector Height : 28.9 MM  [1.13 INCH ] Solid Wire Size (AWG) : 22 - 26, 24 - 22 Stranded Wire Size (AWG) : 22 - 26, 24 Wire Size (AWG) : 22 - 26, 24 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Gray Housing Material : Thermoplastic Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1-2120875-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1-2120875-1
RJ45 Connectors 1-2120875-1
Body Features Connector Profile : Standard Cutoff : With Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Zinc Alloy Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : T568A/T568B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Dimensions Cable Diameter Range (MM) : 5.8 - 8.2 Conductor Outside Diameter (MM) : 1.6 Connector Height : 28.9 MM  [1.13 INCH ] Solid Wire Size (AWG) : 22 - 26, 24 - 22 Stranded Wire Size (AWG) : 22 - 26, 24 Wire Size (AWG) : 22 - 26, 24 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Gray Housing Material : Thermoplastic Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Cutoff : With
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Indicator Type : None
  • Wiring Pattern : T568A/T568B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ]

Dimensions


  • Cable Diameter Range (MM) : 5.8 - 8.2
  • Conductor Outside Diameter (MM) : 1.6
  • Connector Height : 28.9 MM  [1.13 INCH ]
  • Solid Wire Size (AWG) : 22 - 26, 24 - 22
  • Stranded Wire Size (AWG) : 22 - 26, 24
  • Wire Size (AWG) : 22 - 26, 24

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Gray
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 6A
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Blister
  • Packaging Quantity : 1

Product Type Features


  • Connector Product Type : Connector Kit
  • Connectors & Connector Components Type : Connector
  • Grounding Options : Panel Ground
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC)

Usage Conditions


  • Housing Material Temperature : Standard
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Modular/Ethernet Connector Adapters - A124965-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
A124965-ND
Modular/Ethernet Connector Adapters A124965-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-2120875-1
Modular Connectors / Ethernet Connectors 1-2120875-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Coupler, Rj45 Jack, 8Pos, Cat6A, Ip67; In Line Connector A Te Connectivity - 11AC2510 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Rj45 Jack, 8Pos, Cat6A, Ip67; In Line Connector A Te Connectivity
11AC2510
Coupler, Rj45 Jack, 8Pos, Cat6A, Ip67; In Line Connector A Te Connectivity 11AC2510
COUPLER, RJ45 JACK, 8POS, CAT6A, IP67; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

COUPLER, RJ45 JACK, 8POS, CAT6A, IP67; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 1-2120875-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-2120875-1
Modular Connectors / Ethernet Connectors 1-2120875-1
Modular Connectors / Ethernet Connectors VARIANT 14 COUPLER RJ45,CAT6A,8P,180DEG

Modular Connectors / Ethernet Connectors VARIANT 14 COUPLER RJ45,CAT6A,8P,180DEG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2120875-1 A124965-ND 1-2120875-1 11AC2510 1-2120875-1
Product Name RJ45 Connectors Modular/Ethernet Connector Adapters Modular Connectors / Ethernet Connectors Coupler, Rj45 Jack, 8Pos, Cat6A, Ip67; In Line Connector A Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Insulation Displacement Crimp (IDC) IDC
Mounting Cable Mount (Free-Hanging) Panel Mount, Square Flange Panel Mount
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-1734577-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount, Panel Mount
View Details
5 suppliers