TE Connectivity Terminal Blocks - Wire to Board 1-2008552-2

Description
TERM BLK 2P TOP ENTRY 8.2MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P TOP ENTRY 8.2MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - A108576-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A108576-ND
Terminal Blocks - Wire to Board A108576-ND
TERM BLK 2P TOP ENTRY 8.2MM PCB

TERM BLK 2P TOP ENTRY 8.2MM PCB

Buy Now Datasheet
Terminal Block, Standard, 2 Position, 18Awg; Pitch Spacing Te Connectivity - 47X2053 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 2 Position, 18Awg; Pitch Spacing Te Connectivity
47X2053
Terminal Block, Standard, 2 Position, 18Awg; Pitch Spacing Te Connectivity 47X2053
TERMINAL BLOCK, STANDARD, 2 POSITION, 18AWG; Pitch Spacing:8.25mm; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:2A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 2 POSITION, 18AWG; Pitch Spacing:8.25mm; No. of Positions:3Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:2A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number A108576-ND 47X2053
Product Name Terminal Blocks - Wire to Board Terminal Block, Standard, 2 Position, 18Awg; Pitch Spacing Te Connectivity
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 2
Contacts Pitch 8.20 mm (0.32 inches)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX002 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Ground terminal block - 2001-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers