TE Connectivity PCB Terminal Blocks 1-1986723-7

Description
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 17 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Mounting Retention Type : Screw Mount, Thread Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Push-in, Spring Terminal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 17 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Mounting Retention Type : Screw Mount, Thread Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Push-in, Spring Terminal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-1986723-7 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-1986723-7
PCB Terminal Blocks 1-1986723-7
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 17 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Mounting Retention Type : Screw Mount, Thread Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Push-in, Spring Terminal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Lever Color : Orange
  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 17
  • Number of Rows : 1
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Mounting Retention Type : Screw Mount, Thread

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Termination Features


  • Termination Method to Wire & Cable : Push-in, Spring Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A104481-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A104481-ND
Terminal Blocks - Headers, Plugs and Sockets A104481-ND
TERM BLOCK PLUG 17POS STR 3.5MM

TERM BLOCK PLUG 17POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Plug, 17Pos, 30-14Awg; Pitch Spacing Te Connectivity - 83T4093 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 17Pos, 30-14Awg; Pitch Spacing Te Connectivity
83T4093
Terminal Block, Plug, 17Pos, 30-14Awg; Pitch Spacing Te Connectivity 83T4093
TERMINAL BLOCK, PLUG, 17POS, 30-14AWG; Pitch Spacing:3.5mm; No. of Positions:17Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Push In; Rated Current:11A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 17POS, 30-14AWG; Pitch Spacing:3.5mm; No. of Positions:17Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Push In; Rated Current:11A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 1-1986723-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-1986723-7
Pluggable Terminal Blocks 1-1986723-7
Pluggable Terminal Blocks 3.5MM R/HAND 17 POS STR SPRNG PLG W/FLNG

Pluggable Terminal Blocks 3.5MM R/HAND 17 POS STR SPRNG PLG W/FLNG

Buy Now Datasheet
Pluggable Terminal Blocks 3.5MM R/HAND 17 POS STR SPRNG PLG W/FLNG - 792-1-1986723-7 - Utmel Electronic Limited
Hong Kong, China
Pluggable Terminal Blocks 3.5MM R/HAND 17 POS STR SPRNG PLG W/FLNG
792-1-1986723-7
Pluggable Terminal Blocks 3.5MM R/HAND 17 POS STR SPRNG PLG W/FLNG 792-1-1986723-7
Pluggable Terminal Blocks 3.5MM R/HAND 17 POS STR SPRNG PLG W/FLNG

Pluggable Terminal Blocks 3.5MM R/HAND 17 POS STR SPRNG PLG W/FLNG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1986723-7 A104481-ND 83T4093 1-1986723-7 792-1-1986723-7
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Plug, 17Pos, 30-14Awg; Pitch Spacing Te Connectivity Pluggable Terminal Blocks Pluggable Terminal Blocks 3.5MM R/HAND 17 POS STR SPRNG PLG W/FLNG
Mounting Options PCB Free Hanging (In-Line) Free Hanging (In-Line)
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F)
# of Contacts 17 17 17
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776115-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Terminals - 1217133-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB; Terminal Strip
View Details
PCB Terminal Blocks - 1-1546074-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Terminals - 1217126-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details