TE Connectivity PCB Terminal Blocks 1-1986371-0

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 10 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 10 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-1986371-0 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-1986371-0
PCB Terminal Blocks 1-1986371-0
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 10 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M2

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Termination Features


  • Termination Method to Wire & Cable : Clamp & Screw

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A111980-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A111980-ND
Terminal Blocks - Headers, Plugs and Sockets A111980-ND
TERM BLOCK PLUG 10POS 3.5MM

TERM BLOCK PLUG 10POS 3.5MM

Buy Now Datasheet
Terminal Blocks - 1-1986371-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1986371-0
Terminal Blocks 1-1986371-0
Str Plug, 3.5mm, Green, LH, 10

Str Plug, 3.5mm, Green, LH, 10

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1-1986371-0
Terminal Blocks 1-1986371-0
Terminal Blocks

Terminal Blocks

Buy Now
Pluggable Terminal Blocks - 7109148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7109148
Pluggable Terminal Blocks 7109148
TE Connectivity 1-1986371-0

TE Connectivity 1-1986371-0

Supplier's Site
Pluggable Terminal Blocks - 7109148P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7109148P
Pluggable Terminal Blocks 7109148P
TE Connectivity 1-1986371-0

TE Connectivity 1-1986371-0

Supplier's Site
Pluggable Terminal Blocks - 1641798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1641798
Pluggable Terminal Blocks 1641798
TE Connectivity 1-1986371-0

TE Connectivity 1-1986371-0

Supplier's Site
Pluggable Terminal Blocks - 1-1986371-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-1986371-0
Pluggable Terminal Blocks 1-1986371-0
Pluggable Terminal Blocks StrPlug 3.5mm Green LH 10

Pluggable Terminal Blocks StrPlug 3.5mm Green LH 10

Buy Now Datasheet
Terminal Block Pluggable 10 Position, 30-14Awg; Pitch Spacing Te Connectivity - 51R0377 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 30-14Awg; Pitch Spacing Te Connectivity
51R0377
Terminal Block Pluggable 10 Position, 30-14Awg; Pitch Spacing Te Connectivity 51R0377
TERMINAL BLOCK PLUGGABLE 10 POSITION, 30-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:11A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 30-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:11A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1986371-0 A111980-ND 1-1986371-0 7109148 7109148P 1-1986371-0 51R0377
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Block Pluggable 10 Position, 30-14Awg; Pitch Spacing Te Connectivity
Mounting Options PCB Free Hanging (In-Line) Cable mount
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 110 C (-40 to 230 F)
# of Contacts 10 10 10 10 10
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437416-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546463-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1437654-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
2 suppliers