TE Connectivity PCB Terminal Blocks 1-1986345-8

Description
Body Features Interlock : With Configuration Features Number of Positions : 18 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 11 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.1499 INCH ] Housing Color : Black Housing Material : PA 66 Mechanical Attachment Mounting Angle : Right Angle Screw Flange : Without Screw Material : Brass Screw Plating Material : Nickel Screw Size : M2 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Stacking Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Interlock : With Configuration Features Number of Positions : 18 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 11 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.1499 INCH ] Housing Color : Black Housing Material : PA 66 Mechanical Attachment Mounting Angle : Right Angle Screw Flange : Without Screw Material : Brass Screw Plating Material : Nickel Screw Size : M2 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Stacking Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-1986345-8 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-1986345-8
PCB Terminal Blocks 1-1986345-8
Body Features Interlock : With Configuration Features Number of Positions : 18 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 11 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.1499 INCH ] Housing Color : Black Housing Material : PA 66 Mechanical Attachment Mounting Angle : Right Angle Screw Flange : Without Screw Material : Brass Screw Plating Material : Nickel Screw Size : M2 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Stacking Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Interlock : With

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : Side

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Current Rating (Max) (AMP) : 11
  • Voltage Rating (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.1499 INCH ]
  • Housing Color : Black
  • Housing Material : PA 66

Mechanical Attachment


  • Mounting Angle : Right Angle
  • Screw Flange : Without
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Screw Size : M2
  • Screwless Terminal Block : No

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Block Type : Stacking Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Pluggable Terminal Blocks - 1-1986345-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-1986345-8
Pluggable Terminal Blocks 1-1986345-8
Pluggable Terminal Blocks 18P TERMIBLOK3,81,BK PLUG STACK

Pluggable Terminal Blocks 18P TERMIBLOK3,81,BK PLUG STACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1-1986345-8 1-1986345-8
Product Name PCB Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 18 18
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986345-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546842-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
Barrier Strips - 1-1546670-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Barrier Strips - 1-1437403-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
View Details
3 suppliers