TE Connectivity Combo Jacks 1-1909119-4

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shell Plating Material : Brass Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 12, 4 Number of PCB Ground Tabs : 4 Number of Positions : 4, 12 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5, 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 2.5 MM , 1.02 MM , 2 MM  [.09 INCH , .04 INCH , .07 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shell Plating Material : Brass Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 12, 4 Number of PCB Ground Tabs : 4 Number of Positions : 4, 12 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5, 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 2.5 MM , 1.02 MM , 2 MM  [.09 INCH , .04 INCH , .07 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 1-1909119-4 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
1-1909119-4
Combo Jacks 1-1909119-4
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shell Plating Material : Brass Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 12, 4 Number of PCB Ground Tabs : 4 Number of Positions : 4, 12 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5, 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 2.5 MM , 1.02 MM , 2 MM  [.09 INCH , .04 INCH , .07 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shell Plating Material : Brass
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of Loaded Positions : 12, 4
  • Number of PCB Ground Tabs : 4
  • Number of Positions : 4, 12
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5, 1
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Housing Features


  • Centerline (Pitch) : 2.5 MM , 1.02 MM , 2 MM  [.09 INCH , .04 INCH , .07 INCH ]
  • Housing Color : Black
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 over Single USB
  • Modular Jacks & Plugs Products : Combo Jacks

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular Connectors - 1-1909119-4 - 766615-1-1909119-4 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 1-1909119-4
766615-1-1909119-4
Modular Connectors - 1-1909119-4 766615-1-1909119-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766615-1-1909119-4 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Board Lock Connector Type: Jack with USB A Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze Shielding: Shielded Housing Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 1 Ratings: Cat3 LED Color: Green - Yellow Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Family Name: 1909119 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766615-1-1909119-4
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Board Lock
Connector Type: Jack with USB A
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Phosphor Bronze
Shielding: Shielded
Housing Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Orientation: 90° Angle (Right)
Number of Ports: 1
Ratings: Cat3
LED Color: Green - Yellow
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Family Name: 1909119
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-1-1909119-4
Electronic Connector 443-1-1909119-4
Shielded USB-A Connector, 4 Pos, 2 Port, Right Angle, Solder Product overview: 1-1909119-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1-1909119-4 can be used for catalog matching and distributor lookup.

Shielded USB-A Connector, 4 Pos, 2 Port, Right Angle, Solder Product overview: 1-1909119-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1-1909119-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1-1909119-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1909119-4
Modular Connectors / Ethernet Connectors 1-1909119-4
VAO, MODULAR JACK, RJ45+USBx1F, W/ LED

VAO, MODULAR JACK, RJ45+USBx1F, W/ LED

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1909119-4
Modular Connectors / Ethernet Connectors 1-1909119-4
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A118201-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A118201-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A118201-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3

Buy Now Datasheet
Rj45 Conn W/usb, Jack, 8P8C, 1Port, Cat3 Rohs Compliant Te Connectivity - 69AH9658 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn W/usb, Jack, 8P8C, 1Port, Cat3 Rohs Compliant Te Connectivity
69AH9658
Rj45 Conn W/usb, Jack, 8P8C, 1Port, Cat3 Rohs Compliant Te Connectivity 69AH9658
RJ45 CONN W/USB, JACK, 8P8C, 1PORT, CAT3 ROHS COMPLIANT: YES

RJ45 CONN W/USB, JACK, 8P8C, 1PORT, CAT3 ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - 1-1909119-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-1909119-4
Modular Connectors / Ethernet Connectors 1-1909119-4
Modular Connectors / Ethernet Connectors VAO, MODULAR JACK, RJ45+USBx1F, W/ LED

Modular Connectors / Ethernet Connectors VAO, MODULAR JACK, RJ45+USBx1F, W/ LED

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-1909119-4 766615-1-1909119-4 443-1-1909119-4 1-1909119-4 A118201-ND 69AH9658 1-1909119-4
Product Name Combo Jacks Modular Connectors - 1-1909119-4 Electronic Connector Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Conn W/usb, Jack, 8P8C, 1Port, Cat3 Rohs Compliant Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack with USB A USB Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data