TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1903146-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 10.16 MM  [.4 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : DIN Rail Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 10.16 MM  [.4 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : DIN Rail Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1903146-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1903146-3
Rectangular Wire & Cable Connectors & Housings 1-1903146-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 10.16 MM  [.4 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : DIN Rail Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Row-to-Row Spacing : 10.16 MM  [.4 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector Product Type : Connector Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - A119081-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A119081-ND
Free Hanging, Panel Mount A119081-ND
12 Position Rectangular Plug Connector Solder Gold

12 Position Rectangular Plug Connector Solder Gold

Buy Now Datasheet
Dynamic D-5 Dynatap 12P Assy With Din Amp - Te Connectivity - 40AJ9917 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5 Dynatap 12P Assy With Din Amp - Te Connectivity
40AJ9917
Dynamic D-5 Dynatap 12P Assy With Din Amp - Te Connectivity 40AJ9917
DYNAMIC D-5 DYNATAP 12P ASSY WITH DIN

DYNAMIC D-5 DYNATAP 12P ASSY WITH DIN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1903146-3 A119081-ND 40AJ9917
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Dynamic D-5 Dynatap 12P Assy With Din Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103957-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Automotive Connector EMC Shielding - 1-2403751-2 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
2 suppliers