TE Connectivity PCI & PCI Express Connectors 1-1871058-4

Description
Body Features Primary Product Color : Black Product Weight : 2.863 G  [.101 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Express PCI Generation : 2 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.25 MM  [.128 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : 2.863 G  [.101 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Express PCI Generation : 2 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.25 MM  [.128 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1-1871058-4 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1-1871058-4
PCI & PCI Express Connectors 1-1871058-4
Body Features Primary Product Color : Black Product Weight : 2.863 G  [.101 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Express PCI Generation : 2 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.25 MM  [.128 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Weight : 2.863 G  [.101 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 164
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ]

Dimensions


  • Connector Height : 11 MM  [.433 INCH ]
  • Connector Length : 89 MM  [3.504 INCH ]
  • Connector Width : 8.88 MM  [.35 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : PCI Express
  • PCI Generation : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.25 MM  [.128 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Edgeboard Connectors - A111973-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A111973-ND
Edgeboard Connectors A111973-ND
"164 Position Female Connector PCI Express™ Gold or Gold-Palladium 0.039"" (1.00mm) Black"

"164 Position Female Connector PCI Express™ Gold or Gold-Palladium 0.039"" (1.00mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 1111-1-1871058-4-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
1111-1-1871058-4-ND
Edgeboard Connectors 1111-1-1871058-4-ND
PCI EXPRESS CONN. EON TYPE 16

PCI EXPRESS CONN. EON TYPE 16

Buy Now Datasheet
Card Edge Connectors - 1-1871058-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-1871058-4
Card Edge Connectors 1-1871058-4
PCI EXPRESS CONN. EON TYPE, 16

PCI EXPRESS CONN. EON TYPE, 16

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1-1871058-4
Card Edge Connectors 1-1871058-4
Card Edge Connectors

Card Edge Connectors

Buy Now
Singapore, Singapore
Electronic Connector
303-1-1871058-4
Electronic Connector 303-1-1871058-4
Conn PCI Express Card Edge RCP 164 POS 2mm Solder ST Thru-Hole Tray Product overview: 1-1871058-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-1871058-4 can be used for catalog matching and distributor lookup.

Conn PCI Express Card Edge RCP 164 POS 2mm Solder ST Thru-Hole Tray Product overview: 1-1871058-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-1871058-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pci Express Conn. Eon Type, 164P, L=3.25 Te Connectivity - 21R2000 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Conn. Eon Type, 164P, L=3.25 Te Connectivity
21R2000
Pci Express Conn. Eon Type, 164P, L=3.25 Te Connectivity 21R2000
PCI EXPRESS CONN. EON TYPE, 164P, L=3.25

PCI EXPRESS CONN. EON TYPE, 164P, L=3.25

Supplier's Site
Pci Express Conn. Eon Type, 16 Amp - Te Connectivity - 87AJ8956 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Conn. Eon Type, 16 Amp - Te Connectivity
87AJ8956
Pci Express Conn. Eon Type, 16 Amp - Te Connectivity 87AJ8956
PCI EXPRESS CONN. EON TYPE, 16

PCI EXPRESS CONN. EON TYPE, 16

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1871058-4 A111973-ND 1-1871058-4 303-1-1871058-4 21R2000
Product Name PCI & PCI Express Connectors Edgeboard Connectors Card Edge Connectors Electronic Connector Pci Express Conn. Eon Type, 164P, L=3.25 Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data