TE Connectivity DIP Switch 1-1825058-9

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Actuator Style : Slide Actuator, Extended Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Actuator Style : Slide Actuator, Extended Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1825058-9 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1825058-9
DIP Switch 1-1825058-9
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Actuator Style : Slide Actuator, Extended Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash
  • Switch Contact Plating Material : Gold Flash
  • Switch Contact Plating Material Thickness (MICIN) : 1.2

Dimensions


  • Product Height : 3.5 MM  [.138 INCH ]
  • Product Length : 22.3 MM  [.878 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 20

Product Type Features


  • Actuator Style : Slide Actuator, Extended Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Leg Style : Gull Wing
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
Rotary Encoded DIP Switches - 7182187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
7182187
Rotary Encoded DIP Switches 7182187
TE Connectivity 1-1825058-9

TE Connectivity 1-1825058-9

Supplier's Site
DIP & SIP Switches - 7182187P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
7182187P
DIP & SIP Switches 7182187P
TE Connectivity 1-1825058-9 DIP Switch

TE Connectivity 1-1825058-9 DIP Switch

Supplier's Site
DIP & SIP Switches - 1647699 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
1647699
DIP & SIP Switches 1647699
TE Connectivity 1-1825058-9 DIP Switch

TE Connectivity 1-1825058-9 DIP Switch

Supplier's Site
DIP Switches - 1-1825058-9-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
1-1825058-9-ND
DIP Switches 1-1825058-9-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 24VDC

Buy Now Datasheet
DIP Switches - 1-1825058-9 - 848748-1-1825058-9 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 1-1825058-9
848748-1-1825058-9
DIP Switches - 1-1825058-9 848748-1-1825058-9
Manufacturer: TE Connectivity Win Source Part Number: 848748-1-1825058-9 Series: ADE Features: Dip Switch 8 Position Actuator Package: Tube Family Name: 1825058 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9032 Other Part Number: 2266-1-1825058-9, -ADE08S04-CSI-ND, -ADE08S04-CSI, -ADE08S04-SI-ND, -1-1825058-9-SI, -ADE08S04-SI, -1-1825058-9-CSI, -ADE08S04-LSI, ADE08S04

Manufacturer: TE Connectivity
Win Source Part Number: 848748-1-1825058-9
Series: ADE
Features: Dip Switch 8 Position Actuator
Package: Tube
Family Name: 1825058
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9032
Other Part Number: 2266-1-1825058-9, -ADE08S04-CSI-ND, -ADE08S04-CSI, -ADE08S04-SI-ND, -1-1825058-9-SI, -ADE08S04-SI, -1-1825058-9-CSI, -ADE08S04-LSI, ADE08S04

Buy Now Datasheet
ADE08S04=DIP SWTCH,EXT,SMT-GW - 1-1825058-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
ADE08S04=DIP SWTCH,EXT,SMT-GW
1-1825058-9
ADE08S04=DIP SWTCH,EXT,SMT-GW 1-1825058-9
ADE08S04=DIP SWTCH,EXT,SMT-GW

ADE08S04=DIP SWTCH,EXT,SMT-GW

Buy Now
Dip Switch, Spst, 0.1A, 24Vdc, 8Pos, Smd Rohs Compliant Alcoswitch Te Connectivity - 70AH6812 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.1A, 24Vdc, 8Pos, Smd Rohs Compliant Alcoswitch Te Connectivity
70AH6812
Dip Switch, Spst, 0.1A, 24Vdc, 8Pos, Smd Rohs Compliant Alcoswitch Te Connectivity 70AH6812
DIP SWITCH, SPST, 0.1A, 24VDC, 8POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, SPST, 0.1A, 24VDC, 8POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Switches - DIP Switches 1-1825058-9
SWITCH SLIDE DIP SPST 100MA 24V

SWITCH SLIDE DIP SPST 100MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1-1825058-9 7182187 7182187P 1-1825058-9-ND 848748-1-1825058-9 1-1825058-9 70AH6812 1-1825058-9
Product Name DIP Switch Rotary Encoded DIP Switches DIP & SIP Switches DIP Switches DIP Switches - 1-1825058-9 ADE08S04=DIP SWTCH,EXT,SMT-GW Dip Switch, Spst, 0.1A, 24Vdc, 8Pos, Smd Rohs Compliant Alcoswitch Te Connectivity Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 8 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1 amps 0.1000 amps
Max DC Voltage Rating 5 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2-2396233-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 2396234-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 1825008-6 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
3 suppliers