TE Connectivity Automotive Headers 1-1801065-2

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 9 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 37 MM  [1.457 INCH ] Product Width : 27.4 MM  [1.079 INCH ] Profile Height from PCB : 17 MM  [.669 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 1801400 Packaging Features Packaging Quantity : 845 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 75 DEGC , 65 DEGC , 70 DEGC , 80 DEGC  [167 DEGF , 149 DEGF , 185 DEGF , 176 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 9 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 37 MM  [1.457 INCH ] Product Width : 27.4 MM  [1.079 INCH ] Profile Height from PCB : 17 MM  [.669 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 1801400 Packaging Features Packaging Quantity : 845 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 75 DEGC , 65 DEGC , 70 DEGC , 80 DEGC  [167 DEGF , 149 DEGF , 185 DEGF , 176 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-1801065-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-1801065-2
Automotive Headers 1-1801065-2
Body Features Primary Product Color : White Configuration Features Number of Positions : 9 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 37 MM  [1.457 INCH ] Product Width : 27.4 MM  [1.079 INCH ] Profile Height from PCB : 17 MM  [.669 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 1801400 Packaging Features Packaging Quantity : 845 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 75 DEGC , 65 DEGC , 70 DEGC , 80 DEGC  [167 DEGF , 149 DEGF , 185 DEGF , 176 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 18
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Product Length : 37 MM  [1.457 INCH ]
  • Product Width : 27.4 MM  [1.079 INCH ]
  • Profile Height from PCB : 17 MM  [.669 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Locking Interface : With
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 1801400

Packaging Features


  • Packaging Quantity : 845
  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC , 75 DEGC , 65 DEGC , 70 DEGC , 80 DEGC  [167 DEGF , 149 DEGF , 185 DEGF , 176 DEGF , 158 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1801065-2
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1123899-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Wire Connector
Termination Through Hole - Solder
View Details
4 suppliers
Automotive Headers - 1-2394061-4 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers