TE Connectivity Housings, Boots 1-176497-9

Description
"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - 1-176497-9-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
1-176497-9-ND
Housings, Boots 1-176497-9-ND
"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1363540-1-176497-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363540-1-176497-9
Connectors, Interconnects - Terminals - Housings, Boots 1363540-1-176497-9
Win Source Part Number: 1363540-1-176497-9 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock EX Package: Bulk Product Status: Active Base Product Number: 176497 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Black Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag Terminal Size: 0.250" (6.35mm) Material: Polyamide (PA), Nylon

Win Source Part Number: 1363540-1-176497-9
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock EX
Package: Bulk
Product Status: Active
Base Product Number: 176497
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Black
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag
Terminal Size: 0.250" (6.35mm)
Material: Polyamide (PA), Nylon

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-1-176497-9
Automotive Electronic Connector 340-1-176497-9
Conn Housing RCP 1 POS Crimp ST Cable Mount Automotive Bag Product overview: 1-176497-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-176497-9 can be used for catalog matching and distributor lookup.

Conn Housing RCP 1 POS Crimp ST Cable Mount Automotive Bag Product overview: 1-176497-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-176497-9 can be used for catalog matching and distributor lookup.

Supplier's Site
250 Positive Lock Rec Ex Sleev Amp - Te Connectivity - 16R9647 - Newark, An Avnet Company
Chicago, IL, United States
250 Positive Lock Rec Ex Sleev Amp - Te Connectivity
16R9647
250 Positive Lock Rec Ex Sleev Amp - Te Connectivity 16R9647
250 POSITIVE LOCK REC EX SLEEV

250 POSITIVE LOCK REC EX SLEEV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-176497-9-ND 1363540-1-176497-9 340-1-176497-9 16R9647
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots Automotive Electronic Connector 250 Positive Lock Rec Ex Sleev Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details