TE Connectivity SDL Connectors 1-1761182-1

Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : A Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : Panel Ground Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : A Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : Panel Ground Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 1-1761182-1 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
1-1761182-1
SDL Connectors 1-1761182-1
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : A Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : Panel Ground Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF
  • Mating Entry Location : Side

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Grounding Options : Panel Ground
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 1-1761182-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
1-1761182-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 1-1761182-1-ND
Jack Modular Connector 4 Positions 90° Angle (Right) Shielded

Jack Modular Connector 4 Positions 90° Angle (Right) Shielded

Buy Now Datasheet
Modular Connectors - 1-1761182-1 - 853765-1-1761182-1 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 1-1761182-1
853765-1-1761182-1
Modular Connectors - 1-1761182-1 853765-1-1761182-1
Manufacturer: TE Connectivity Win Source Part Number: 853765-1-1761182-1 Features: Jack Modular Connector Package: Tray Family Name: 1761182 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 853765-1-1761182-1
Features: Jack Modular Connector
Package: Tray
Family Name: 1761182
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-1-1761182-1
Electronic Connector 366-1-1761182-1
CONN MOD JACK 4P R/A SHLD Product overview: 1-1761182-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1761182-1 can be used for catalog matching and distributor lookup.

CONN MOD JACK 4P R/A SHLD Product overview: 1-1761182-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1761182-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1-1761182-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1761182-1
Modular Connectors / Ethernet Connectors 1-1761182-1
4 SDL SE RCPT ASSY

4 SDL SE RCPT ASSY

Buy Now
Modular Connectors / Ethernet Connectors - 1-1761182-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-1761182-1
Modular Connectors / Ethernet Connectors 1-1761182-1
Modular Connectors / Ethernet Connectors 4 SDL SE RCPT ASSY

Modular Connectors / Ethernet Connectors 4 SDL SE RCPT ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1761182-1 1-1761182-1-ND 853765-1-1761182-1 366-1-1761182-1 1-1761182-1 1-1761182-1
Product Name SDL Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors - 1-1761182-1 Electronic Connector Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector RJ-11; RJ-45; SDL, Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Board Mount Through Hole
Current Rating 1.5 amps 1.5 amps 1.5 amps
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data