TE Connectivity HDMI Connectors 1-1747981-5

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.061 INCH , .043 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.061 INCH , .043 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 1-1747981-5 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
1-1747981-5
HDMI Connectors 1-1747981-5
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.061 INCH , .043 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Carrier Tape
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : M3 Threaded Hole
  • Grounding Options : Panel Ground

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.061 INCH , .043 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
Audio & Video Connectors - 1-1747981-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1-1747981-5
Audio & Video Connectors 1-1747981-5
Std HDMI, RA, SMT, Panel grd, Flange

Std HDMI, RA, SMT, Panel grd, Flange

Buy Now
Singapore, Singapore
SMD Electronic Connector
377-1-1747981-5
SMD Electronic Connector 377-1-1747981-5
HDMI Receptacle, 19 Pos, RA, Solder, SMD, 1 Port Product overview: 1-1747981-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-1-1747981-5 can be used for catalog matching and distributor lookup.

HDMI Receptacle, 19 Pos, RA, Solder, SMD, 1 Port Product overview: 1-1747981-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-1-1747981-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - A110864TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A110864TR-ND
USB, DVI, HDMI Connector Assemblies A110864TR-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A110864CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A110864CT-ND
USB, DVI, HDMI Connector Assemblies A110864CT-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 1-1747981-5 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1-1747981-5
USB, DVI, HDMI Connector Assemblies 1-1747981-5
CONN RCPT HDMI 19POS PNL MNT R/A

CONN RCPT HDMI 19POS PNL MNT R/A

Supplier's Site
Hdmi Connector, 19Pos, Rcpt, Smd Rohs Compliant Te Connectivity - 70AH6796 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, 19Pos, Rcpt, Smd Rohs Compliant Te Connectivity
70AH6796
Hdmi Connector, 19Pos, Rcpt, Smd Rohs Compliant Te Connectivity 70AH6796
HDMI CONNECTOR, 19POS, RCPT, SMD ROHS COMPLIANT: YES

HDMI CONNECTOR, 19POS, RCPT, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-1747981-5 1-1747981-5 377-1-1747981-5 A110864TR-ND 1-1747981-5 70AH6796
Product Name HDMI Connectors Audio & Video Connectors SMD Electronic Connector USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies Hdmi Connector, 19Pos, Rcpt, Smd Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector Audio / Video HDMI
Termination Surface Mount SMD/SMT Solder
Mounting Board Mount Panel Mount; Surface Mount, Right Angle; Through Hole Panel Mount; Surface Mount, Right Angle; Through Hole
Current Rating 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data