TE Connectivity PCB Headers & Receptacles 1-1747147-7

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .2 MICM  [7.87 MICIN ] Contact Type : Receptacle Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .2 MICM  [7.87 MICIN ] Contact Type : Receptacle Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-1747147-7 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-1747147-7
PCB Headers & Receptacles 1-1747147-7
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .2 MICM  [7.87 MICIN ] Contact Type : Receptacle Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Perpendicular
  • Number of Positions : 7
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 20
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .2 MICM  [7.87 MICIN ]
  • Contact Type : Receptacle

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tube, Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers, Receptacles, Female Sockets - 1-1747147-7 - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
1-1747147-7
Headers, Receptacles, Female Sockets 1-1747147-7
CONN RCPT 7POS 0.2 GOLD PCB

CONN RCPT 7POS 0.2 GOLD PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-1747147-7 1-1747147-7
Product Name PCB Headers & Receptacles Headers, Receptacles, Female Sockets
Mounting Through-Hole; PCB Mount Receptacle Through-Hole; Solder; Through Hole
Current Rating 20 amps 20 amps
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Number of Contacts 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 1-172210-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers; PCB Receptacles
View Details
PCB Headers & Receptacles - 1-1589810-2 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Contact Plating Gold; Gold
View Details
PCB Connector Headers & Receptacles - 1-1589462-3 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Contact Plating Tin-Lead
View Details
PCB Headers & Receptacles - 120953-6 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
View Details