TE Connectivity D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 1-174528-0 1-174528-0

Description
Manufacturer: TE Connectivity Win Source Part Number: 853763-1-174528-0 Series: CHAMP Features: Position Connector Package: Bulk Family Name: 174528 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: A108705, 2266-1-174528-0, -1-174528-0-SI
Request a Quote
Description
Manufacturer: TE Connectivity Win Source Part Number: 853763-1-174528-0 Series: CHAMP Features: Position Connector Package: Bulk Family Name: 174528 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: A108705, 2266-1-174528-0, -1-174528-0-SI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 1-174528-0 - 853763-1-174528-0 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 1-174528-0
853763-1-174528-0
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 1-174528-0 853763-1-174528-0
Manufacturer: TE Connectivity Win Source Part Number: 853763-1-174528-0 Series: CHAMP Features: Position Connector Package: Bulk Family Name: 174528 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: A108705, 2266-1-174528-0, -1-174528-0-SI

Manufacturer: TE Connectivity
Win Source Part Number: 853763-1-174528-0
Series: CHAMP
Features: Position Connector
Package: Bulk
Family Name: 174528
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: A108705, 2266-1-174528-0, -1-174528-0-SI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-174528-0
D-Sub Connectors 1-174528-0
D-Sub Connectors

D-Sub Connectors

Buy Now
Champ 050 Cover Hsg 80P Amp - Te Connectivity - 09H6884 - Newark, An Avnet Company
Chicago, IL, United States
Champ 050 Cover Hsg 80P Amp - Te Connectivity
09H6884
Champ 050 Cover Hsg 80P Amp - Te Connectivity 09H6884
CHAMP 050 COVER HSG 80P

CHAMP 050 COVER HSG 80P

Supplier's Site
Champ 050 Cover Hsg 80P Amp - Te Connectivity - 40AJ9667 - Newark, An Avnet Company
Chicago, IL, United States
Champ 050 Cover Hsg 80P Amp - Te Connectivity
40AJ9667
Champ 050 Cover Hsg 80P Amp - Te Connectivity 40AJ9667
CHAMP 050 COVER HSG 80P

CHAMP 050 COVER HSG 80P

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 853763-1-174528-0 1-174528-0 09H6884
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 1-174528-0 D-Sub Connectors Champ 050 Cover Hsg 80P Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1426-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details