TE Connectivity Mini PCI Express & mSATA 1-1735583-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Keys : 2 Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Profile Height from PCB : 5.75 MM  [.023 INCH ] Row-to-Row Spacing : 1.27 MM  [.5 INCH ] Stack Height : 7.5 MM  [2.95 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.5 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : SATA, Micro SATA UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Insertion Style : Direct Insert Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Keys : 2 Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Profile Height from PCB : 5.75 MM  [.023 INCH ] Row-to-Row Spacing : 1.27 MM  [.5 INCH ] Stack Height : 7.5 MM  [2.95 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.5 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : SATA, Micro SATA UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Insertion Style : Direct Insert Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 1-1735583-1 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
1-1735583-1
Mini PCI Express & mSATA 1-1735583-1
Body Features Primary Product Color : Black Configuration Features Number of Keys : 2 Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Profile Height from PCB : 5.75 MM  [.023 INCH ] Row-to-Row Spacing : 1.27 MM  [.5 INCH ] Stack Height : 7.5 MM  [2.95 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.5 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : SATA, Micro SATA UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Insertion Style : Direct Insert Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Keys : 2
  • Number of Positions : 16
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Profile Height from PCB : 5.75 MM  [.023 INCH ]
  • Row-to-Row Spacing : 1.27 MM  [.5 INCH ]
  • Stack Height : 7.5 MM  [2.95 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.5 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Bus Type : SATA, Micro SATA
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Insertion Style : Direct Insert
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
SMD Electronic Connector
443-1-1735583-1
SMD Electronic Connector 443-1-1735583-1
CONN MICRO SATA RCPT 16P R/A SMD Product overview: 1-1735583-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1-1735583-1 can be used for catalog matching and distributor lookup.

CONN MICRO SATA RCPT 16P R/A SMD Product overview: 1-1735583-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1-1735583-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio & Video Connectors - 1-1735583-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1-1735583-1
Audio & Video Connectors 1-1735583-1
mSATA, Receptacle, R/A SMT, Btm Mt, 30u

mSATA, Receptacle, R/A SMT, Btm Mt, 30u

Buy Now
Pluggable Connector Assemblies - A120272TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120272TR-ND
Pluggable Connector Assemblies A120272TR-ND
16 Position SATA, Micro Receptacle Connector Solder Surface Mount, Right Angle

16 Position SATA, Micro Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Msata, Receptacle, R/a Smt, Btm Mt, 30U Te Connectivity - 96X7191 - Newark, An Avnet Company
Chicago, IL, United States
Msata, Receptacle, R/a Smt, Btm Mt, 30U Te Connectivity
96X7191
Msata, Receptacle, R/a Smt, Btm Mt, 30U Te Connectivity 96X7191
mSATA, Receptacle, R/A SMT, Btm Mt, 30u

mSATA, Receptacle, R/A SMT, Btm Mt, 30u

Supplier's Site
Pluggable Connectors - 1-1735583-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-1735583-1
Pluggable Connectors 1-1735583-1
CONN MICRO SATA RCPT 16P R/A SMD

CONN MICRO SATA RCPT 16P R/A SMD

Supplier's Site Datasheet
Pluggable Connector Assemblies - 1-1735583-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1-1735583-1
Pluggable Connector Assemblies 1-1735583-1
CONN MICRO SATA RCPT 16P R/A SMD

CONN MICRO SATA RCPT 16P R/A SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1735583-1 443-1-1735583-1 1-1735583-1 A120272TR-ND 96X7191 1-1735583-1 1-1735583-1
Product Name Mini PCI Express & mSATA SMD Electronic Connector Audio & Video Connectors Pluggable Connector Assemblies Msata, Receptacle, R/a Smt, Btm Mt, 30U Te Connectivity Pluggable Connectors Pluggable Connector Assemblies
Connector Type Wire to Board Connector Audio / Video SATA; Receptacle
Termination Surface Mount Solder Solder
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data