TE Connectivity USB Connectors 1-1734035-1

Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1-1734035-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1-1734035-1
USB Connectors 1-1734035-1
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T GF

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : SMT Hold Down - Solder

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.15 MM  [.045 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - A123089-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A123089-ND
USB, DVI, HDMI Connector Assemblies A123089-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 1-1734035-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-1734035-1
I/O Connectors 1-1734035-1
MINI USB, TYPE B, R/A, SMT

MINI USB, TYPE B, R/A, SMT

Buy Now
USB and Firewire Connector - 1-1734035-1 - Richardson RFPD
Downers Grove, IL, United States
USB and Firewire Connector
1-1734035-1
USB and Firewire Connector 1-1734035-1
Universal Serial Bus (USB) Connectors

Universal Serial Bus (USB) Connectors

Supplier's Site Datasheet
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Package: Tray Product Status: Active Connector Type: USB - mini B Gender: Receptacle Specifications: USB 2.0 Mounting Type: Surface Mount, Right Angle Mounting Feature: Horizontal

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Package: Tray
Product Status: Active
Connector Type: USB - mini B
Gender: Receptacle
Specifications: USB 2.0
Mounting Type: Surface Mount, Right Angle
Mounting Feature: Horizontal

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
312-1-1734035-1
1A Electronic Connector 312-1-1734035-1
5 Pos Receptacle, Right Angle, SMT, Shielded, 1A, Gold Plated Product overview: 1-1734035-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1-1734035-1 can be used for catalog matching and distributor lookup.

5 Pos Receptacle, Right Angle, SMT, Shielded, 1A, Gold Plated Product overview: 1-1734035-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1-1734035-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1-1734035-1 - Mini Usb,r/a,smt,b Type,pbfree Rohs Compliant Amp - Te Connectivity - 40AJ9610 - Newark, An Avnet Company
Chicago, IL, United States
1-1734035-1 - Mini Usb,r/a,smt,b Type,pbfree Rohs Compliant Amp - Te Connectivity
40AJ9610
1-1734035-1 - Mini Usb,r/a,smt,b Type,pbfree Rohs Compliant Amp - Te Connectivity 40AJ9610
1-1734035-1 - Mini USB,R/A,SMT,B Type,pbFree RoHS Compliant: Yes

1-1734035-1 - Mini USB,R/A,SMT,B Type,pbFree RoHS Compliant: Yes

Supplier's Site
Mini Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Amp - Te Connectivity - 57P7300 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Amp - Te Connectivity
57P7300
Mini Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Amp - Te Connectivity 57P7300
MINI USB CONN, 2.0 TYPE B, R/A RCPT, 5P; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MINI USB CONN, 2.0 TYPE B, R/A RCPT, 5P; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
1-1734035-1
USB Connectors 1-1734035-1
USB Connectors 5P MINI TYPE B RECPT SMT W/O POSTS

USB Connectors 5P MINI TYPE B RECPT SMT W/O POSTS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1734035-1 A123089-ND 1-1734035-1 1-1734035-1 312-1-1734035-1 40AJ9610 57P7300 1-1734035-1
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies I/O Connectors USB and Firewire Connector Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies 1A Electronic Connector 1-1734035-1 - Mini Usb,r/a,smt,b Type,pbfree Rohs Compliant Amp - Te Connectivity Mini Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB - mini B USB USB USB USB
Termination Surface Mount Solder SMD/SMT
Mounting Board Mount Surface Mount, Right Angle PCB Surface Mount, Right Angle Surface Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps
Category USB USB
Unlock Full Specs
to access all available technical data