TE Connectivity USB Connectors 1-1734028-2

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel over Copper Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Tail Length : 1.2 MM  [.047 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 5a UL Flammability Rating : UL 94V-HB Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel over Copper Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Tail Length : 1.2 MM  [.047 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 5a UL Flammability Rating : UL 94V-HB Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1-1734028-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1-1734028-2
USB Connectors 1-1734028-2
Body Features Connector Profile : Standard Shell Plating Material : Nickel over Copper Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Tail Length : 1.2 MM  [.047 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 5a UL Flammability Rating : UL 94V-HB Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Tail Length : 1.2 MM  [.047 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ]
  • Housing Color : Natural
  • Housing Material : Thermoplastic

Industry Standards


  • Industry Standard : USB 2.0
  • Moisture Sensitivity Level : 5a
  • UL Flammability Rating : UL 94V-HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locating Posts : With
  • Locking Feature : Without
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • LED : Without
  • Product Type : Connector
  • USB Connector Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Std Usb, Type A, Plug, Natural Te Connectivity - 14T0631 - Newark, An Avnet Company
Chicago, IL, United States
Std Usb, Type A, Plug, Natural Te Connectivity
14T0631
Std Usb, Type A, Plug, Natural Te Connectivity 14T0631
Std USB, Type A, Plug, Natural

Std USB, Type A, Plug, Natural

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1-1734028-2
USB Connectors 1-1734028-2
USB Connectors USB CONN R/A SMT REC ASSY 4P

USB Connectors USB CONN R/A SMT REC ASSY 4P

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1734028-2 14T0631 1-1734028-2
Product Name USB Connectors Std Usb, Type A, Plug, Natural Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108966-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Ribbon Cable Connectors - 102154-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Usb Connector Type Te Connectivity - 28AC8043 - Newark, An Avnet Company
Specs
Connector Type USB
Geometry Right Angle
Mounting Surface Mount
View Details