Configuration Features Number of Positions : 4 Number of Rows : 2
Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without
Dimensions Connector Height (MM) : 9.8 Panel Thickness (Recommended) : .8 - 2 MM [.031 - .078 INCH ] Product Length (MM) : 11.8 Product Width (MM) : 9.8 Row-to-Row Spacing : 4.2 MM [.165 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Housing Features Centerline (Pitch) : 4.2 MM [.165 INCH ] Housing Color : Black Housing Material : Nylon 66
Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire, Wire-to-Panel Rectangular Power Connector Type : Housing Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]
Configuration Features
- Number of Positions : 4
- Number of Rows : 2
Contact Features
- Contact Retention Within Housing : Without
- Contact Type : Pin
- Multiple Contact Types : Without
Dimensions
- Connector Height (MM) : 9.8
- Panel Thickness (Recommended) : .8 - 2 MM [.031 - .078 INCH ]
- Product Length (MM) : 11.8
- Product Width (MM) : 9.8
- Row-to-Row Spacing : 4.2 MM [.165 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Housing Features
- Centerline (Pitch) : 4.2 MM [.165 INCH ]
- Housing Color : Black
- Housing Material : Nylon 66
Industry Standards
- CSA Rating : Certified, LR 7189
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : UL E28476
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Panel Mount Feature : With
- Panel Mount Feature Type : Mounting Ears
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 500
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector System : Wire-to-Wire, Wire-to-Panel
- Rectangular Power Connector Type : Housing
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]