TE Connectivity Electronic Connector 1-1718643-1

Description
2 Position Female Socket RF Connector, Crimp, Sealed, Black Product overview: 1-1718643-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1718643-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Position Female Socket RF Connector, Crimp, Sealed, Black Product overview: 1-1718643-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1718643-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-1-1718643-1
Electronic Connector 340-1-1718643-1
2 Position Female Socket RF Connector, Crimp, Sealed, Black Product overview: 1-1718643-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1718643-1 can be used for catalog matching and distributor lookup.

2 Position Female Socket RF Connector, Crimp, Sealed, Black Product overview: 1-1718643-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1718643-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 17-1-1718643-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-1718643-1-ND
Rectangular Connector Housings 17-1-1718643-1-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 9097785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9097785
Automotive Connectors 9097785
TE Connectivity 1-1718643-1

TE Connectivity 1-1718643-1

Supplier's Site
Automotive Connectors - 1647101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1647101
Automotive Connectors 1647101
TE Connectivity 1-1718643-1

TE Connectivity 1-1718643-1

Supplier's Site
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: MCON Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Pitch: 0.157" (4.00mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: MCON
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 2
Pitch: 0.157" (4.00mm)

Buy Now Datasheet
2Pos, Mcon 1.2 Ll Rec Sealed Te Connectivity - 55W2132 - Newark, An Avnet Company
Chicago, IL, United States
2Pos, Mcon 1.2 Ll Rec Sealed Te Connectivity
55W2132
2Pos, Mcon 1.2 Ll Rec Sealed Te Connectivity 55W2132
2POS, MCON 1.2 LL REC SEALED

2POS, MCON 1.2 LL REC SEALED

Supplier's Site
Automotive Connectors 2P Mcp 1.2 Conn Sealed - 792-1-1718643-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 2P Mcp 1.2 Conn Sealed
792-1-1718643-1
Automotive Connectors 2P Mcp 1.2 Conn Sealed 792-1-1718643-1
Automotive Connectors 2P Mcp 1.2 Conn Sealed

Automotive Connectors 2P Mcp 1.2 Conn Sealed

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-1-1718643-1 17-1-1718643-1-ND 1-1718643-1 9097785 55W2132 792-1-1718643-1
Product Name Electronic Connector Rectangular Connector Housings Automotive Connectors Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 2Pos, Mcon 1.2 Ll Rec Sealed Te Connectivity Automotive Connectors 2P Mcp 1.2 Conn Sealed
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Blue Coding Pin (Female) – Type II Dry - 160-22F - Anderson Power Products
Specs
Connector Type DIN Connector
Gender Female / Jack
View Details
2 suppliers