TE Connectivity Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1-1670918-1

Description
4POS,MCON-1.2,REC HSG,ASSY
Request a Quote Datasheet
Description
4POS,MCON-1.2,REC HSG,ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 1-1670918-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
1-1670918-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1-1670918-1
4POS,MCON-1.2,REC HSG,ASSY

4POS,MCON-1.2,REC HSG,ASSY

Buy Now
Rectangular Connector Housings - 17-1-1670918-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-1670918-1-ND
Rectangular Connector Housings 17-1-1670918-1-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365517-1-1670918-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365517-1-1670918-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365517-1-1670918-1
Win Source Part Number: 1365517-1-1670918-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MCON Package: Bulk Product Status: Active Features: Sealed Base Product Number: 1670918 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Number of Rows: 1 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.157" (4.00mm)

Win Source Part Number: 1365517-1-1670918-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MCON
Package: Bulk
Product Status: Active
Features: Sealed
Base Product Number: 1670918
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 1
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.157" (4.00mm)

Buy Now Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Singapore, Singapore
Automotive Electronic Connector
340-1-1670918-1
Automotive Electronic Connector 340-1-1670918-1
Conn Housing PL 4 POS 4mm Crimp ST Cable Mount Black Box Automotive Product overview: 1-1670918-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1670918-1 can be used for catalog matching and distributor lookup.

Conn Housing PL 4 POS 4mm Crimp ST Cable Mount Black Box Automotive Product overview: 1-1670918-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1670918-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors 4P Mcon-1.2 Rec Hsg Assembly - 792-1-1670918-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 4P Mcon-1.2 Rec Hsg Assembly
792-1-1670918-1
Automotive Connectors 4P Mcon-1.2 Rec Hsg Assembly 792-1-1670918-1
Automotive Connectors 4P Mcon-1.2 Rec Hsg Assembly

Automotive Connectors 4P Mcon-1.2 Rec Hsg Assembly

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1670918-1 17-1-1670918-1-ND 1365517-1-1670918-1 1-1670918-1 340-1-1670918-1 792-1-1670918-1
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Electronic Connector Automotive Connectors 4P Mcon-1.2 Rec Hsg Assembly
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-6810G3-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
4 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details