TE Connectivity Rocker Switches 1-1634200-7

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : l O ll Operating Function : On Off On Panel Cutout Size : 19.4 x 22.2 MM , 20.2 x 22.2 MM , 19.6 x 22.2 MM  [.771 x .874 INCH , .763 x .874 INCH , .795 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : l O ll Operating Function : On Off On Panel Cutout Size : 19.4 x 22.2 MM , 20.2 x 22.2 MM , 19.6 x 22.2 MM  [.771 x .874 INCH , .763 x .874 INCH , .795 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1-1634200-7 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1-1634200-7
Rocker Switches 1-1634200-7
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : l O ll Operating Function : On Off On Panel Cutout Size : 19.4 x 22.2 MM , 20.2 x 22.2 MM , 19.6 x 22.2 MM  [.771 x .874 INCH , .763 x .874 INCH , .795 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Indicator/Imprint Legend : l O ll
  • Operating Function : On Off On
  • Panel Cutout Size : 19.4 x 22.2 MM , 20.2 x 22.2 MM , 19.6 x 22.2 MM  [.771 x .874 INCH , .763 x .874 INCH , .795 x .874 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage Range (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : No Indicator

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 4954169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
4954169
Rocker Switches 4954169
D3 blk DPDT on-off-on sw, I/0/II,10/6A

D3 blk DPDT on-off-on sw, I/0/II,10/6A

Supplier's Site
Rocker Switches - 1361803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
1361803
Rocker Switches 1361803
D3 blk DPDT on-off-on sw, I/0/II,10/6A

D3 blk DPDT on-off-on sw, I/0/II,10/6A

Supplier's Site
Rocker Switch, Dpdt, 10A, 125Vac, Panel; Switch Operation Amp Te Connectivity - 17AH9625 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 10A, 125Vac, Panel; Switch Operation Amp Te Connectivity
17AH9625
Rocker Switch, Dpdt, 10A, 125Vac, Panel; Switch Operation Amp Te Connectivity 17AH9625
ROCKER SWITCH, DPDT, 10A, 125VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel; Actuator / Cap Colour:Black; Product Range:PRE Series; Contact Current Max:10A; RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 10A, 125VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel; Actuator / Cap Colour:Black; Product Range:PRE Series; Contact Current Max:10A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1-1634200-7 4954169 17AH9625
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpdt, 10A, 125Vac, Panel; Switch Operation Amp Te Connectivity
Switch Function Maintained
Momentary Contact Switch Function On Off On On-off-on
Terminal Type Quick Connect Terminal Quick connect
Standards / Compliances RoHS RoHS RoHS
Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-1687-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
View Details
2 suppliers
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Rocker Switches - 8-1437595-8 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None (On)
Terminal Type Quick Connect Terminal
View Details
Rocker Switches - 450-2115-1-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers