TE Connectivity Protective Relays 1-1618112-7

Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Dimensions Dimensions (L x W x H) (Approximate) : 107.95 x 114.3 x 63.5 MM  [4.25 x 4.5 x 2.5 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VDC) : 380 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Single Product Type : Relay Protection Function : Underfrequency Relay Type : Protective Relay Time Delay : With Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote
Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Dimensions Dimensions (L x W x H) (Approximate) : 107.95 x 114.3 x 63.5 MM  [4.25 x 4.5 x 2.5 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VDC) : 380 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Single Product Type : Relay Protection Function : Underfrequency Relay Type : Protective Relay Time Delay : With Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1-1618112-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1-1618112-7
Protective Relays 1-1618112-7
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Dimensions Dimensions (L x W x H) (Approximate) : 107.95 x 114.3 x 63.5 MM  [4.25 x 4.5 x 2.5 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VDC) : 380 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Single Product Type : Relay Protection Function : Underfrequency Relay Type : Protective Relay Time Delay : With Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65

Contact Features


  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Protective Relay Contact Arrangement : 1 N.C & 1 N.O
  • Protective Relay Contact Current Rating (AMP) : 5

Dimensions


  • Dimensions (L x W x H) (Approximate) : 107.95 x 114.3 x 63.5 MM  [4.25 x 4.5 x 2.5 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Protective Relay Input Voltage (VDC) : 380

Mechanical Attachment


  • Protective Relay Mounting Type : Flanged

Product Type Features


  • Phase : Single
  • Product Type : Relay
  • Protection Function : Underfrequency
  • Relay Type : Protective Relay
  • Time Delay : With

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 60

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1618112-7
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393788-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Signal Relays - 1-1393793-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617599-3 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details