TE Connectivity Mid-Range Relays 1-1617815-1

Description
Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 50 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 115 Shock Resistance : 50G's, 11ms Vibration Resistance : 20G's, 75 - 3000Hz Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Coil Suppression Diode, Back EMF Suppression, Auxiliary Contacts Terminal Configuration : Stud Power Terminals Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 50 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 115 Shock Resistance : 50G's, 11ms Vibration Resistance : 20G's, 75 - 3000Hz Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Coil Suppression Diode, Back EMF Suppression, Auxiliary Contacts Terminal Configuration : Stud Power Terminals Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 1-1617815-1 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
1-1617815-1
Mid-Range Relays 1-1617815-1
Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 50 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 115 Shock Resistance : 50G's, 11ms Vibration Resistance : 20G's, 75 - 3000Hz Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Coil Suppression Diode, Back EMF Suppression, Auxiliary Contacts Terminal Configuration : Stud Power Terminals Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Contact Arrangement : 1 Form X, SPST-NO-DM
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (Max) (AMP) : 50
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Polarized, Monostable
  • Coil Resistance (OHM) : 290
  • Coil Voltage Rating (VDC) : 28
  • Contact Switching Voltage (Max) (VAC) : 115
  • Shock Resistance : 50G's, 11ms
  • Vibration Resistance : 20G's, 75 - 3000Hz

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Options : Coil Suppression Diode, Back EMF Suppression, Auxiliary Contacts
  • Terminal Configuration : Stud Power Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1617815-1
Product Name Mid-Range Relays
Poles Single Pole (SP)
Throw Single Throw
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1617571-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details
Signal Relays - 1461070-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1415366-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1393219-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers