TE Connectivity Half-Size Relays 1-1617039-8

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Half-Size Relays - 1-1617039-8 - TE Connectivity
Berwyn, PA, United States
Half-Size Relays
1-1617039-8
Half-Size Relays 1-1617039-8
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 682 Coil Resistance (OHM) : 1030 Coil Voltage Rating (VDC) : 26.5 Input Voltage (VDC) : 26.5 Shock Resistance : 50G's, 11ms Vibration Resistance : 20G's, 10 - 2000Hz Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : PCB Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (Max) (AMP) : 2

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Power Measurement : Milliwatts
  • Coil Power Rating DC (MILW) : 682
  • Coil Resistance (OHM) : 1030
  • Coil Voltage Rating (VDC) : 26.5
  • Input Voltage (VDC) : 26.5
  • Shock Resistance : 50G's, 11ms
  • Vibration Resistance : 20G's, 10 - 2000Hz

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Connection Type : PCB Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Protective Relays and Monitoring Relays
Product Number 1-1617039-8
Product Name Half-Size Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617148-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
3 suppliers
TO-5/.100 Grid Relays - 1-1617162-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617110-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
2 suppliers
Half-Size Relays - 1-1617028-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
2 suppliers