Configuration Features Number of Cavities : 65 Number of Positions : 65 Number of Rows : 2 Panel Gasket : Without
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold
Dimensions Row-to-Row Spacing : 1.02 MM [.04 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Electrical Characteristics Operating Voltage (VAC) : 500
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Panel Mount : No Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Connector Type : Connector Assembly Housing Type : Plug Product Style : Assembly Sealable : No Shape : Rectangular Wire/Cable Type : Stranded
Usage Conditions Operating Temperature Range : -200 - 200 DEGC [-328 - 392 DEGF ]
Configuration Features
- Number of Cavities : 65
- Number of Positions : 65
- Number of Rows : 2
- Panel Gasket : Without
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Layout : Staggered
- Contact Mating Area Plating Material : Gold
- Contact Retention Within Housing : Without
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Row-to-Row Spacing : 1.02 MM [.04 INCH ]
- Wire Size (MMSQ) : .05
- Wire Size (AWG) : 30
Electrical Characteristics
- Operating Voltage (VAC) : 500
Housing Features
- Centerline (Pitch) : .64 MM [.025 INCH ]
- Housing Material : Aluminum
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Jackscrew
- Panel Mount : No
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector & Housing Type : Plug
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Cable
- Connector Type : Connector Assembly
- Housing Type : Plug
- Product Style : Assembly
- Sealable : No
- Shape : Rectangular
- Wire/Cable Type : Stranded
Usage Conditions
- Operating Temperature Range : -200 - 200 DEGC [-328 - 392 DEGF ]